EN
  • EN
  • DE

CSTCR4M00GH5C99-R0

Part No CSTCR4M00GH5C99-R0
Manufacturer Murata Electronics North America
Catalog Resonators
Description CERAMIC RES 4.0000MHZ 39PF SMD / 4 MHz Ceramic Resonator Built in Capacitor 39 pF ±0.08% -40°C ~ 125°C Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Resonators
Mfr Murata Electronics
Series CERALOCK® CSTCR
Package Tape & Reel (TR)
Product Status Obsolete
Type Ceramic
Frequency 4 MHz
Frequency Stability ±0.08%
Frequency Tolerance ±0.5%
Features Built in Capacitor
Capacitance 39 pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 3-SMD, Non-Standard
Dimension 0.126" L x 0.051" W (3.20mm x 1.30mm)
Height 0.039" (1.00mm)
Base Product Number CSTCR
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Standard Package 3,000
Win Source Part Number 977341-CSTCR4M00GH5C99-R0
Ultra Librarian 3D Model Ultra Librarian CSTCR4M00GH5C99-R0 CAD Model

Description

The Murata Electronics CSTCR4M00GH5C99-R0 is a ceramic resonator that has a frequency of 4 MHz and a capacitance of 39 pF.

  • Frequency: 4 MHz
  • Capacitance: 39 pF
  • Frequency Tolerance: ±0.5%
  • Frequency Stability: ±0.08%
  • Series: CERALOCK® CSTCR
  • Features: Built-in Capacitor
  • Packaging: Tape and Reel (TR)
  • Standard Package: 3,000
  • Package/Case: 3-SMD Non-Standard
  • Height: 0.039" (1.00mm)
  • Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
  • Temperature Range: -40°C ~ 125°C
  • ECCN: EAR99

You May Also Be Interested in

Murata Electronics North America
CERAMIC RES 4.1900MHZ 15PF T/H / 4.19 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR SMD / Resonator Surface Mount
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Abracon LLC
CERAMIC RES 32.0000MHZ 5PF SMD
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess