EN
  • EN
  • DE

RJH60F3DPQ-A0#T0

Part No RJH60F3DPQ-A0#T0
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description IGBT 600V 40A 178.5W TO-247A / IGBT Trench 600 V 40 A 178.5 W Through Hole TO-247A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Renesas Electronics America Inc
Series -
Package Tube
Product Status Active
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 40 A
Vce(on) (Max) @ Vge, Ic 1.82V @ 15V, 20A
Power - Max 178.5 W
Switching Energy -
Input Type Standard
Td (on/off) @ 25°C 44ns/65ns
Test Condition 400V, 30A, 5Ohm, 15V
Reverse Recovery Time (trr) 90 ns
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247A
Base Product Number RJH60F3
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1355795-RJH60F3DPQ-A0#T0
Ultra Librarian 3D Model Ultra Librarian RJH60F3DPQ-A0#T0 CAD Model

Description

The 1355795-RJH60F3DPQ-A0#T0 is a single IGBT (Insulated Gate Bipolar Transistor) integrated circuit manufactured by Renesas Electronics America Inc.

  • Package / Case: TO-247-3
  • Operating Temperature: 150°C (Max)
  • Current - Collector (Ic) (Max): 40A
  • Voltage - Collector Emitter Breakdown (Max): 600V
  • Power - Max: 178.5W
  • IGBT Type: Trench
  • Input Type: Standard
  • Vce(on) (Max) @ Vge, Ic: 1.82V @ 15V, 20A
  • Reverse Recovery Time (trr): 90ns
  • Switching Energy: -
  • MSL: 1 (Unlimited)

You May Also Be Interested in

Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess