EN
  • EN
  • DE

PS9122-F3-AX

Part No PS9122-F3-AX
Manufacturer Renesas Electronics America
Catalog Optoisolators - Logic Output
Description HI-SPEED OPTOCPLR SO-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Logic Output Optoisolators
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 15kV/µs
Input Type DC
Output Type Open Collector
Current - Output / Channel 20 mA
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 700ns, 500ns
Rise / Fall Time (Typ) 60ns, 70ns
Voltage - Forward (Vf) (Typ) 1.6V
Current - DC Forward (If) (Max) 25mA
Voltage - Supply 7V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package 5-SO
Base Product Number PS9122
Standard Package 2,500 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 281506-PS9122-F3-AX
Ultra Librarian 3D Model Ultra Librarian PS9122-F3-AX CAD Model

Description

The PS9122-F3-AX is an optoisolator with an open collector output type.

  • Product: PS9122-F3-AX
  • Output Type: open collector
  • Input Application: DC
  • Maximum Forward Current: 25mA
  • Forward Voltage: 1.6V
  • Rise/Fall Time: 60ns/70ns
  • Voltage Isolation: 3750Vrms
  • Channel Count: single
  • Data Rate: 1Mbps
  • Package: 6-SOIC
  • Width: 0.173 inches
  • Temperature Range: -40°C to 100°C
  • Mounting Type: surface mount
  • Manufacturer: Renesas Electronics America
  • Market Status: active

You May Also Be Interested in

Isocom Components 2004 LTD
Logic Output Optoisolator 1MHz Tri-State 5300Vrms 1 Channel CMTI 6-DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Renesas Electronics America
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP
Need more? Email Us
CEL
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
Need more? Email Us
Toshiba Semiconductor and Storage
20MBPS HIGH SPEED LOGIC OUTPUT I
Need more? Email Us
ON Semiconductor
OPTOCOUPLER SCHMITT TRIG OUT SMD / Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel CMTI 6-SMD
Lowest to $1.1769
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8DIP
Lowest to $5.3858
Renesas Electronics America
Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4950 $59.8000
95+ $1.2266 $116.5270
150+ $1.1884 $178.2600
205+ $1.1501 $235.7705
260+ $1.1117 $289.0420
350+ $0.9967 $348.8450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess