EN
  • EN
  • DE

CSBLA503KEZZF58BO

Part No CSBLA503KEZZF58BO
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053414-CSBLA503KEZZF58BO
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSBLA503KEZZF58BO CAD Model

Description

The Murata CSBLA503KEZZF58BO is a ceramic resonator designed for providing a stable clock signal in various electronic applications. Ceramic resonators offer a simpler and more cost-effective alternative to quartz crystals for applications where extremely high precision is not required. Their compact size, robustness, and ease of integration make them well-suited for a wide range of consumer and industrial devices.

Applications:

  • Microcontroller clock circuits
  • Remote control systems
  • Wireless communication devices
  • Consumer electronics (e.g., toys, appliances)
  • General-purpose timing circuits

Features:

  • Compact surface-mount package
  • Stable oscillation frequency
  • Wide operating temperature range
  • High reliability
  • Cost-effective timing solution

Benefits:

  • Simplifies circuit design compared to crystal oscillators
  • Reduces component count on the PCB
  • Provides good resistance to mechanical shock and vibration
  • Offers a lower-cost alternative to crystals for less critical timing applications
  • Maintains stable performance across varying environmental conditions

Additional Details:

The CSBLA503KEZZF58BO operates at a specific frequency within the MHz range. It's designed to provide a consistent and reliable clock signal for microcontrollers and other digital circuits. The ceramic material used in its construction ensures stability and reduces sensitivity to external interference. These resonators are commonly used where precise frequency control isn't paramount, but a reliable and stable clock source is still necessary. Consult the Murata datasheet for the specific frequency, temperature stability data, and recommended operating conditions.

Murata is a leading manufacturer of electronic components, and the CSBLA series of ceramic resonators is known for its quality and robustness. Being a surface-mount device (SMD), the CSBLA503KEZZF58BO is suitable for automated assembly processes and contributes to minimizing board space usage.

You May Also Be Interested in

Sagami
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.3462
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess