The CSBFB1M05J58A is a surface-mount bulk acoustic wave (BAW) filter manufactured by Murata Electronics North America. This filter is designed for RF applications, specifically in wireless communication systems, where it provides excellent signal selectivity and rejection of unwanted frequencies. BAW filters are known for their high performance, small size, and robustness.
Applications
- Mobile Communication Devices (Cellular Phones, Smartphones)
- Wireless LAN (WLAN) Systems (Wi-Fi Routers, Access Points)
- Global Positioning System (GPS) Receivers
- Bluetooth Devices
- Satellite Communication Systems
Features
- High Selectivity
- Low Insertion Loss
- Small Surface-Mount Package
- Excellent Temperature Stability
- High Power Handling Capability
- RoHS Compliant
Benefits
- Improved signal quality by filtering out unwanted noise and interference
- Enhanced receiver sensitivity due to low insertion loss
- Reduced board space requirements with the small surface-mount package
- Stable performance over a wide temperature range
- Reliable operation in high-power applications
Additional Details
The CSBFB1M05J58A typically operates at specific frequencies within the RF spectrum, as determined by its design and intended application. It utilizes BAW technology to achieve its high performance, where acoustic waves are resonated within a piezoelectric material to selectively pass or reject signals at certain frequencies. The filter's performance characteristics, such as insertion loss, return loss, and rejection, are critical parameters for ensuring optimal system performance. Proper impedance matching is essential for minimizing signal reflections and maximizing power transfer. Datasheets provide detailed specifications on the filter's electrical characteristics, physical dimensions, and recommended usage guidelines.