EN
  • EN
  • DE

CSBF500JF562TC01

Part No CSBF500JF562TC01
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958569-CSBF500JF562TC01
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSBF500JF562TC01 CAD Model

Description

The CSBF500JF562TC01 is a Murata Electronics North America component, likely a thermistor or other temperature-sensitive device used for temperature compensation or sensing. Due to the limited information available, this description is based on similar Murata products and general thermistor characteristics.

Applications:

  • Temperature Sensing: Monitoring temperature in electronic circuits and systems.
  • Temperature Compensation: Compensating for temperature-induced variations in circuit performance.
  • Overcurrent Protection: Limiting current flow in circuits to prevent damage.
  • Inrush Current Limiting: Reducing inrush current during power-up.
  • Temperature Control: Maintaining a desired temperature in heating and cooling systems.

Features (General Thermistor):

  • High Sensitivity: Provides a large change in resistance for small changes in temperature.
  • Fast Response Time: Quickly responds to temperature changes.
  • Wide Temperature Range: Operates over a wide range of temperatures.
  • Small Size: Suitable for high-density circuit board designs.
  • High Reliability: Provides consistent performance over a long lifetime.

Benefits:

  • Precise Temperature Measurement: Enables accurate monitoring of temperature.
  • Improved Circuit Stability: Compensates for temperature-induced variations in circuit performance.
  • Effective Overcurrent Protection: Protects circuits from damage caused by excessive current flow.
  • Compact Design: Saves board space in miniaturized electronic devices.
  • Reliable Performance: Ensures consistent operation over a wide range of conditions.

The CSBF500JF562TC01 is commonly used in various electronic devices, including power supplies, temperature control systems, and industrial equipment. Thermistors are ceramic semiconductor devices whose resistance varies with temperature. They come in two main types: Negative Temperature Coefficient (NTC) thermistors, whose resistance decreases with increasing temperature, and Positive Temperature Coefficient (PTC) thermistors, whose resistance increases with increasing temperature. NTC thermistors are commonly used for temperature sensing and compensation, while PTC thermistors are often used for overcurrent protection. The device’s key specifications include resistance at a reference temperature (typically 25°C), temperature coefficient, and operating temperature range. The beta value characterizes the relationship between resistance and temperature. The dissipation constant indicates the power required to raise the thermistor's temperature by one degree Celsius. A thorough examination of the part's datasheet would be necessary to determine its specific properties.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.3462
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess