EN
  • EN
  • DE

BLM21P220SGPTM00

Part No BLM21P220SGPTM00
Manufacturer Murata Electronics North America
Catalog OEM Parts (A - B)
Description Ferrite Beads Chip Bead 220Ohm 25% 100MHz 2A 0805
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049406-BLM21P220SGPTM00
Categories OEM Parts(A-B)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLM21P220SGPTM00 CAD Model

Description

The BLM21P220SGPTM00 is a ferrite bead manufactured by Murata Electronics. This component is designed to suppress high-frequency noise in electronic circuits. Ferrite beads are passive components that present a high impedance to high-frequency signals, effectively filtering out unwanted noise and electromagnetic interference (EMI).

Applications

  • Smartphones: Used to filter noise in power and signal lines, preventing interference with sensitive circuitry like the RF transceiver and audio amplifier.
  • Tablets: Employed to suppress EMI generated by the processor, display, and other components, ensuring reliable operation and compliance with regulatory standards.
  • Wearable devices: Integrated into power and data lines to reduce noise and improve signal integrity in compact electronic devices.
  • Automotive electronics: Used in various control units and infotainment systems to filter noise and prevent interference in the harsh automotive environment.
  • Industrial equipment: Implemented in control systems, sensors, and communication interfaces to suppress noise and improve the reliability of industrial processes.

Features

  • High impedance: Provides effective noise suppression at high frequencies.
  • Low DC resistance: Minimizes power loss and voltage drop in the circuit.
  • Compact size: Allows for easy integration into space-constrained applications.
  • Surface mount technology (SMT): Facilitates automated assembly and soldering onto PCBs.
  • Wide operating temperature range: Suitable for use in a variety of environmental conditions.

Benefits

  • Improved signal integrity: By filtering out noise, the ferrite bead ensures signals are transmitted and received accurately, reducing errors and improving system performance.
  • Reduced EMI emissions: Suppressing EMI helps electronic devices meet regulatory requirements for electromagnetic compatibility (EMC).
  • Enhanced system reliability: By protecting sensitive components from noise and interference, the ferrite bead improves the overall reliability of electronic devices.
  • Simplified circuit design: Using ferrite beads can reduce the need for complex filtering circuits, simplifying the design process and saving space on the PCB.
  • Cost-effective noise suppression: Ferrite beads provide a simple and cost-effective solution for noise suppression in a wide range of applications.

Specific Details: The Murata BLM21P series is designed for power line noise suppression. The BLM21P220SGPTM00 offers a specific impedance value at a specific frequency, targeting unwanted noise in certain circuits. Designers should refer to the manufacturer's datasheet to ensure the part fits their noise suppression needs in relation to impedance, current, voltage, and temperature requirements.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess