EN
  • EN
  • DE

MPE1212S-1W

Part No MPE1212S-1W
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Dc-Dc Converter, 2 O/p, 1W Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056596-MPE1212S-1W
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPE1212S-1W CAD Model

Description

The MPE1212S-1W is a DC-DC isolated converter manufactured by Multicomp. This compact and efficient converter is designed to provide a stable and isolated power supply for a variety of electronic applications, particularly where isolation between the input and output is crucial for safety and operational reasons. It is a 1W converter with a single output.

Applications

  • Industrial Control Systems: Provides isolated power for sensitive control circuitry.
  • Instrumentation: Powers measurement devices requiring isolation from the main power supply.
  • Medical Equipment: Used in medical devices where patient safety is paramount and isolation is essential.
  • Telecommunications: Supplies isolated power to telecom equipment to prevent ground loops and ensure signal integrity.
  • Aerospace: Employed in avionics systems for reliable and isolated power distribution.

Features

  • Isolated Output: Provides electrical isolation between input and output, enhancing safety and reducing noise.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • High Efficiency: Optimized design ensures efficient power conversion, minimizing heat generation.
  • Wide Input Voltage Range: Accommodates a range of input voltages, offering flexibility in power source selection.
  • Short Circuit Protection: Built-in protection mechanism prevents damage from short circuit conditions.

Benefits

  • Enhanced Safety: Isolation barrier protects sensitive circuits and personnel from high voltages.
  • Reduced Noise: Isolation minimizes ground loops and noise coupling, improving signal integrity.
  • Reliable Operation: Robust design ensures stable and consistent performance in demanding environments.
  • Easy Integration: Compact size and standard pinout simplify installation and integration.
  • Cost-Effective: Provides a reliable isolation solution at a competitive price point.

Technical Specifications

The MPE1212S-1W typically operates with an input voltage of 12V DC and provides an isolated output voltage of 12V DC at 1W power. The isolation voltage is typically rated at 1000V DC or higher. It features a wide operating temperature range, typically from -40°C to +85°C, making it suitable for use in harsh environments. The converter also includes protection features such as short circuit protection and over-temperature protection to ensure reliable operation and prevent damage.

The device is packaged in a standard SIP (Single In-line Package), which facilitates easy mounting on printed circuit boards. Its compact size and industry-standard pinout make it a convenient choice for designers looking to add isolated power to their systems. The datasheet provides detailed information on its electrical characteristics, including input and output voltage ranges, isolation voltage, and efficiency curves, ensuring proper application within its specified limits.

When using the MPE1212S-1W, it's important to ensure that the input and output voltages are within the specified ranges and that the load does not exceed the rated power output. Proper thermal management may also be necessary in high-temperature environments to maintain optimal performance and reliability. By adhering to the recommended operating conditions, the MPE1212S-1W can provide a reliable and efficient isolated power solution for a wide range of applications.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess