EN
  • EN
  • DE

MPB1205S-1W

Part No MPB1205S-1W
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Dc-Dc Converter, 5V, 0.2A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006176-MPB1205S-1W
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPB1205S-1W CAD Model

Description

The MPB1205S-1W is a miniature isolated DC-DC converter manufactured by Multicomp. This converter is designed to provide a stable and isolated power supply for various electronic circuits and systems. It is particularly useful in applications where electrical isolation between the input and output is crucial for safety or to eliminate ground loops.

Applications

  • Industrial control systems: Providing isolated power to sensors, actuators, and control circuitry.
  • Instrumentation: Powering sensitive measurement devices while maintaining isolation from noisy power lines.
  • Medical equipment: Ensuring patient safety by isolating power supplies in critical care devices.
  • Telecommunications: Isolating power in network interface cards and other communication equipment.
  • Automotive electronics: Providing isolated power for various automotive control systems.

Features

  • Isolation voltage: Typically 1000VDC or higher, providing robust electrical isolation.
  • Single output: Provides a single, regulated DC output voltage.
  • Miniature size: Compact design for space-constrained applications.
  • Wide input voltage range: Accommodates a range of input voltages for flexible operation.
  • Short circuit protection: Protects the converter and connected circuitry from damage due to short circuits.
  • Overload protection: Prevents damage due to excessive output current.
  • High efficiency: Provides efficient power conversion, minimizing heat generation.

Benefits

  • Improved safety: Electrical isolation protects users and equipment from hazardous voltages.
  • Elimination of ground loops: Prevents noise and interference caused by ground loops.
  • Increased reliability: Robust design and protection features ensure reliable operation in harsh environments.
  • Simplified system design: Compact size and wide input voltage range simplify system integration.
  • Compliance with safety standards: Meets relevant safety standards for various applications.

Additional Details

The MPB1205S-1W operates with an input voltage of typically 5VDC and provides an output voltage of 5VDC at a power level of 1W. The isolation voltage is typically 1000VDC. It's designed for through-hole mounting. This DC-DC converter typically operates within an industrial temperature range (e.g., -40°C to +85°C), making it suitable for use in challenging environments. Refer to the manufacturer's datasheet for detailed electrical specifications, thermal characteristics, and safety certifications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess