LT3592HVHMSE - A Robust DC/DC Converter from Linear Technology
The LT3592HVHMSE is a high-performance, integrated DC/DC converter designed for use in compact, high-voltage applications. Manufactured by Linear Technology, a leader in analog integrated circuits, this converter is specifically engineered to meet the needs of OLED and LED display bias supply, as well as other applications requiring a high-efficiency power solution.
Key Features:
- Wide Input Voltage Range: The device operates from an input voltage range of 3V to 30V, making it versatile for various power supply configurations.
- Adjustable Output Voltage: The LT3592HVHMSE can deliver an adjustable output voltage up to 45V, allowing for flexible design options to meet specific application requirements.
- Integrated Power Switch: With an internal 60V, 1A power switch, the converter simplifies design and reduces external component count.
- High Efficiency: The device features high efficiency, which minimizes power loss and heat generation, thereby enhancing system reliability and performance.
- Frequency Adjustability: The switching frequency is adjustable from 200kHz to 2.5MHz, enabling designers to optimize the size of external components and avoid critical noise-sensitive frequency bands.
- Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits.
- Robust Packaging: The LT3592HVHMSE comes in a small, thermally efficient MSOP-10E package, ideal for space-constrained applications.
Applications:
- OLED Display Bias Supply
- LED Backlighting
- General High Voltage Biasing
The LT3592HVHMSE is a testament to Linear Technology's commitment to providing innovative, high-quality power management solutions. Whether for industrial, automotive, or consumer electronics, this DC/DC converter offers the performance and reliability that designers need to create efficient, long-lasting products.
For detailed specifications, application notes, and design resources, visit Linear Technology's official website or contact their support team for technical assistance.