EN
  • EN
  • DE

MP-LDE10-20B12

Part No MP-LDE10-20B12
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Power Supply, Ac-Dc, 12V, 0.9A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016224-MP-LDE10-20B12
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP-LDE10-20B12 CAD Model

Description

The Multicomp Pro MP-LDE10-20B12 is a DC-DC converter module designed to provide a regulated 12V output voltage from a wide input voltage range. It's a compact and efficient solution for various electronic applications, offering reliable power conversion and isolation.

Applications

  • Industrial Automation: Powering sensors, actuators, and control systems.
  • Telecommunications: Providing isolated power for communication devices and network equipment.
  • Instrumentation: Supplying stable voltage to sensitive measurement instruments.
  • Transportation: Used in vehicle electronics for powering various systems.
  • Medical Equipment: Integrated into medical devices requiring isolated power supplies.

Features

  • Wide Input Voltage Range: Typically accepts a wide range of DC input voltages (e.g., 9-18VDC), providing flexibility in power source options.
  • Regulated Output Voltage: Delivers a stable and precise 12VDC output, ensuring consistent performance of connected devices.
  • Isolation: Provides electrical isolation between the input and output, enhancing safety and preventing ground loops.
  • High Efficiency: Offers efficient power conversion, minimizing energy waste and heat generation.
  • Compact Size: Designed with a small footprint, making it suitable for space-constrained applications.
  • Overload Protection: Includes built-in protection mechanisms to prevent damage from overload conditions.
  • Short Circuit Protection: Automatically shuts down the output in case of a short circuit, protecting the converter and connected devices.
  • Over Voltage Protection: Prevents excessive voltage from reaching the output, safeguarding sensitive electronics.

Benefits

  • Reliable Power: Ensures a stable and consistent power supply for critical electronic components.
  • Versatile Application: Suitable for a wide range of applications due to its wide input voltage range and regulated output.
  • Enhanced Safety: Isolation provides increased safety by preventing electrical hazards.
  • Energy Efficient: High efficiency reduces energy consumption and lowers operating costs.
  • Easy Integration: Compact size and standard pinout simplify integration into existing systems.
  • Protection Features: Built-in protection mechanisms safeguard the converter and connected devices from damage.

Additional Details

The MP-LDE10-20B12 typically features a robust design with high-quality components to ensure long-term reliability. It might also include features such as remote on/off control and trim adjustment for fine-tuning the output voltage. Detailed specifications include the input voltage range (e.g., 9-18VDC), output voltage accuracy, isolation voltage, operating temperature range, and dimensions. Refer to the manufacturer's datasheet for complete technical specifications.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess