Products specifications Report Issue?

Case Code (Imperial) 1206
Case Code (Metric) 3216
Composition Ceramic
Packaging Cut Tape
Power Rating 250 mW
REACH SVHC No SVHC
Resistance 510 Ω
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Tolerance 1 %
Voltage Rating 200 V
Voltage Rating (DC) 200 V
Win Source Part Number 1223985-MCSR12X5100FTL
Categories Chip Resistor - Surface Mount
Manufacturer Multicomp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCSR12X5100FTL CAD Model

Description

The Multicomp MCSR12X5100FTL is a current sense resistor designed for accurate current measurement in electronic circuits. This resistor is engineered for applications where precise current sensing is critical, such as power supplies, motor control systems, and battery management systems. Its low resistance value and high power rating make it ideal for use in high-current applications.

Applications

  • Power Supplies: Used in power supplies to monitor output current.
  • Motor Control Systems: Employed in motor control systems to measure motor current.
  • Battery Management Systems: Integrated into battery management systems to monitor charging and discharging currents.
  • Inverters: Used in inverters to measure current in the DC-AC conversion stage.
  • Automotive Electronics: Utilized in automotive electronic systems for current sensing in various applications.

Features

  • Low Resistance Value: Provides accurate current measurement with minimal voltage drop.
  • High Power Rating: Capable of handling high currents without significant self-heating.
  • Low Temperature Coefficient: Exhibits minimal change in resistance with temperature variations.
  • Surface Mount Design: Easy to install using standard surface mount assembly techniques.
  • RoHS Compliant: Meets RoHS requirements for environmental compliance.

Benefits

  • Accurate Current Measurement: Enables precise monitoring of current in electronic circuits.
  • Improved System Efficiency: Minimizes power loss due to voltage drop across the resistor.
  • Stable Performance: Provides consistent and reliable performance over a wide range of operating conditions.
  • Easy Installation: Surface mount design simplifies the assembly process.
  • Environmentally Friendly: RoHS compliance ensures that the resistor is free from hazardous substances.

The MCSR12X5100FTL is constructed with a metal alloy resistive element and a ceramic body. The resistor is designed to provide low resistance and high power handling capability. It has a low temperature coefficient, which minimizes the change in resistance with temperature variations. The resistor is available in various resistance values and tolerance ratings to meet the requirements of different applications. It is typically supplied in tape and reel packaging for automated assembly. The MCSR12X5100FTL is designed to meet industry safety standards and is UL recognized and CSA certified. Its small size and reliable performance make it an ideal choice for current sensing in a wide range of electronic circuits. The operating temperature range is typically -55°C to +155°C, making it suitable for use in a variety of environmental conditions. The resistor is also designed to withstand vibration and shock, ensuring reliable performance in demanding applications.

You May Also Be Interested in

Susumu
RES 0.047 OHM 1W 1508 WIDE
Need more? Email Us
ECAD model for RL3720WT-R047-F
Panasonic
RES SMD 10.5K OHM 1% 3/4W 2010
Need more? Email Us
ECAD model for ERJ-12SF1052U
Panasonic
RES SMD 2.74KOHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for ERA-2AEB2741X
Bourns Inc.
RES SMD 1M OHM 0.1% 1/8W 0805
Need more? Email Us
ECAD model for CRT0805-BY-1004ELF
Yageo
RES SMD 34.8K OHM 1% 1/10W 0603
Need more? Email Us
ECAD model for AC0603FR-0734K8L
Vishay
RES 0.18 OHM 1% 1/5W 0603
Need more? Email Us
ECAD model for RCWE0603R180FKEA
Bourns Inc.
RES 0.04 OHM 1% 1W 2512
Need more? Email Us
ECAD model for CRF2512-FZ-R040ELF
Panasonic
RES 4.7K OHM 5% 3/4W 2010
Lowest to $0.1760
ECAD model for ERJ-12ZYJ472U
Yageo
RES SMD 154 OHM 1% 1/4W 1206
Need more? Email Us
ECAD model for AC1206FR-07154RL

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention