EN
  • EN
  • DE

HT-225D

Part No HT-225D
Manufacturer Multicomp
Catalog Custom Parts (E - I)
Description Ratchet Crimp Tool for 18AWG to 22AWG/24AWG to 30AWG D-Sub Contacts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Blue
Height 37.084 mm
Length 210 mm
REACH SVHC Unknown
RoHS Compliant
Weight 503.487531 g
Width 127 mm
Wire/Cable Gauge 18 AWG
Win Source Part Number 1206804-HT-225D
Categories Custom Parts
Manufacturer Multicomp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HT-225D CAD Model

Description

The 1206804-HT-225D from Multicomp is a blue colored custom part with a length of 210 mm, width of 127 mm, and a height of 37.084 mm.

  • Color: Blue
  • Length: 210 mm
  • Width: 127 mm
  • Height: 37.084 mm
  • Wire/Cable Gauge: 18 AWG
  • Weight: 503.487531 g
  • Supply and Demand Status: Limited
  • RoHS: Complies with RoHS.
  • REACH SVHC: Unknown

You May Also Be Interested in

Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Nichicon
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Panjit
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess