EN
  • EN
  • DE

ISO7710FQDRQ1

Part No ISO7710FQDRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 1CH 8SOIC  /  General Purpose Digital Isolator 3000Vrms 1 Channel 100Mbps 85kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.8ns, 1.9ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO7710
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51196-6,ISO7710FQDRQ1-ND,296-51196-1,296-51196-2
Standard Package 2,500
Win Source Part Number 1212637-ISO7710FQDRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7710FQDRQ1 CAD Model

Description

Overview of Texas Instruments ISO7710FQDRQ1

The Texas Instruments ISO7710FQDRQ1 is a high-performance, single-channel digital isolator designed to offer robust signal isolation for a wide range of applications. This component is part of TI's extensive portfolio of isolation products, providing reliable performance in environments where electrical isolation is critical for both safety and signal integrity.

Key Features

  • High Isolation Voltage: The ISO7710FQDRQ1 offers an isolation voltage of 5000 Vrms for 1 minute, which ensures that the device can handle high-voltage spikes and transients, providing excellent protection for sensitive circuits.
  • High-Speed Performance: With a data rate of up to 100 Mbps, this isolator is well-suited for high-speed digital interfaces, ensuring that data is transmitted quickly and without errors.
  • Low Power Consumption: The device is designed for energy efficiency, featuring a low power consumption that makes it ideal for power-sensitive applications.
  • Robust Electromagnetic Compatibility (EMC): It boasts excellent EMC performance, with low emissions and high immunity to external electrical noise, making it reliable in harsh industrial environments.
  • Wide Operating Temperature Range: The ISO7710FQDRQ1 operates over a temperature range of -40°C to +125°C, enabling its use in a variety of conditions, from automotive to industrial applications.

Applications

The device is particularly suitable for applications requiring high-voltage insulation and signal integrity, such as:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Electric vehicles and battery management systems
  • Solar inverters and renewable energy installations
  • Data communication systems

Quality and Reliability

As with all Texas Instruments products, the ISO7710FQDRQ1 is manufactured to high standards of quality and reliability. It comes in a compact SOIC-8 package, which is easy to integrate into various designs. The device is also AEC-Q100 qualified, making it suitable for automotive applications where reliability and performance are non-negotiable.

In summary, the Texas Instruments ISO7710FQDRQ1 digital isolator is a versatile solution that combines high isolation capabilities with fast data rates and low power consumption, making it an excellent choice for a multitude of applications requiring robust electrical isolation.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5002 $52.5070
85+ $1.2309 $104.6265
130+ $1.1925 $155.0250
175+ $1.1540 $201.9500
225+ $1.1155 $250.9875
300+ $1.0001 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess