EN
  • EN
  • DE

HRS4-S DC5V

Part No HRS4-S DC5V
Manufacturer Multicomp
Catalog OEM Parts (F - I)
Description General Purpose Relay, Hrs4 Series, Power, Spdt, 5 Vdc, 10 A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Power 720 mW
Coil Resistance 50 Ω
Coil Voltage (DC) 5 V
Contact Current Rating 10 A
Contact Material Silver
Height 15.8 mm
Maximum Operating Temperature 70 °C
Min Operating Temperature -30 °C
Mount PCB
Number of Poles 1
Power Rating 450 mW
REACH SVHC No SVHC
Release Time 5 ms
RoHS Compliant
Throw Configuration SPDT
Width 15.5 mm
Win Source Part Number 1027208-HRS4-S DC5V
Categories OEM Parts(F-I)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HRS4-S DC5V CAD Model

Description

The HRS4-S DC5V is a miniature signal relay manufactured by Multicomp. This relay is designed for switching low-level signals in a variety of electronic applications. It operates with a 5V DC coil voltage and is capable of switching up to 2A.

Applications

  • Telecommunications equipment
  • Instrumentation
  • Industrial control systems
  • Security systems
  • Consumer electronics

Features

  • Miniature size
  • 5V DC coil voltage
  • SPDT contact configuration
  • High sensitivity
  • Long life expectancy

Benefits

  • Saves board space due to its compact size.
  • Low power consumption.
  • Provides reliable switching for low-level signals.
  • Ensures long-term reliability in demanding applications.
  • Offers versatile switching options with SPDT configuration.

Additional Details

The HRS4-S DC5V relay features a single-pole double-throw (SPDT) contact configuration, allowing it to switch between two different circuits. Its high sensitivity ensures reliable operation with low coil power. The relay is designed to withstand a wide range of operating temperatures. It is available in a through-hole package for easy mounting on PCBs. This relay is designed for long life and reliable operation.

The HRS4-S DC5V relay is a versatile and reliable component for a wide range of signal switching applications. Its compact size, low power consumption, and long life expectancy make it an ideal choice for modern electronic designs.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess