EN
  • EN
  • DE

DTSM-32S-B

Part No DTSM-32S-B
Manufacturer Multicomp
Catalog OEM Parts (C - E)
Description Switch Tactile N.O. SPST Rectangular Button J-Bend 0.05A 12VDC 3.14N SMD Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Contact Current Rating 50 mA
Contact Resistance 100 mΩ
Current Rating 50 mA
Height 5 mm
Illumination Type Illuminated
Insulation Resistance 100 MΩ
Length 6 mm
Maximum Operating Temperature 70 °C
Min Operating Temperature -25 °C
Operating Force 3.14 N
REACH SVHC No SVHC
RoHS Compliant
Throw Configuration SPST
Voltage Rating (DC) 12 V
Weight 4.535924 g
Width 6 mm
Win Source Part Number 986670-DTSM-32S-B
Categories OEM Parts(C-E)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DTSM-32S-B CAD Model

Description

The DTSM-32S-B is a tact switch manufactured by Multicomp. Tact switches are momentary switches that provide a tactile feedback when pressed. They are commonly used in a wide range of electronic devices for user input.

Applications

  • Consumer electronics (e.g., remote controls, calculators)
  • Industrial control panels
  • Instrumentation equipment
  • Computer peripherals (e.g., keyboards, mice)
  • Medical devices

Features

  • Momentary switch action
  • Tactile feedback
  • Surface mount design
  • Compact size
  • Durable construction

Benefits

  • Reliable switch operation
  • Clear indication of switch activation
  • Easy integration into automated assembly processes
  • Space-saving design
  • Long lifespan

Specifications

While the specific specifications for the DTSM-32S-B are not readily available without the datasheet, typical specifications for tact switches include:

  • Contact Rating: Typically in the range of 50mA at 12VDC.
  • Contact Resistance: Typically less than 100 milliohms.
  • Operating Force: The force required to actuate the switch, typically in the range of 1 to 3 Newtons.
  • Travel: The distance the switch plunger travels when pressed, typically less than 1 mm.
  • Operating Temperature Range: Typically -25°C to +70°C.
  • Lifespan: The number of cycles the switch can withstand, typically 100,000 cycles or more.

The Multicomp DTSM-32S-B tact switch offers a reliable and durable solution for various user input applications, providing tactile feedback and long lifespan.

You May Also Be Interested in

TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess