EN
  • EN
  • DE

APCS-12

Part No APCS-12
Manufacturer Multicomp
Catalog Board Spacers, Standoffs
Description Spacer Snap-Lock 4mm-ID 19.1mm-LG Nylon 6/6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 19.1 mm
Length 19.1 mm
Mount PCB
REACH SVHC Unknown
RoHS Compliant
Width 17.8 mm
Win Source Part Number 1026064-APCS-12
Categories Board Spacers, Standoffs
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APCS-12 CAD Model

Description

The APCS-12 from Multicomp is a board spacer and standoff that has a low popularity rating.

  • Length: 19.1 mm
  • Height: 19.1 mm
  • Width: 17.8 mm

You May Also Be Interested in

Wurth Electronics Inc
ROUND STANDOFF M3 STEEL 1MM / Round Standoff Threaded M3 Steel 0.039" (1.00mm)
Lowest to $1.1435
RAF Electronic Hardware
METRIC ROUND SWAGE STANDOFFPLAIN / Round Standoff Threaded M3.5x0.6 Aluminum 0.594" (15.08mm)
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK SCREW MNT 7/16 / Board Support Snap Lock / Resting Mount Nylon 0.438" (11.13mm) 7/16"
Need more? Email Us
Wurth Electronics Inc
PLASTIC SPACER STUD METRIC THREA / Hex Spacer Threaded M3 Polyamide 0.236" (6.00mm)
Lowest to $1.5281
Wurth Electronics Inc
WA-SMSA SMT STEEL SPACER WITH TH / Round Spacer Unthreaded Steel 0.059" (1.50mm)
Lowest to $5.7496
Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 5MM / Round Standoff Threaded M2x0.4 Steel 0.197" (5.00mm)
Lowest to $0.7277
RAF Electronic Hardware
HEX SWAGE STANDOFFPLAIN ALUMINUM / Hex Standoff Threaded #10-32 Aluminum 1.000" (25.40mm) 1"
Need more? Email Us
RAF Electronic Hardware
HEX STANDOFFCLEAR ANODIZE3/8 HEX / Hex Standoff Threaded #8-32 Aluminum 0.500" (12.70mm) 1/2" Clear
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK NYLON 3/16" / Board Support Snap Lock / Snap Lock Nylon 0.188" (4.78mm) 3/16"
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess