EN
  • EN
  • DE

TSUMV59XU-Z1

Part No TSUMV59XU-Z1
Manufacturer MSTAR
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MSTAR
Win Source Part Number 383019-TSUMV59XU-Z1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSUMV59XU-Z1 CAD Model

Description

The TSUMV59XU-Z1, manufactured by MSTAR, is a highly integrated system-on-chip (SoC) designed for use in LCD/LED televisions and monitors. It integrates various functionalities, including video decoding, image processing, audio processing, and connectivity interfaces. This chip aims to provide a comprehensive solution for display manufacturers, enabling them to create high-performance and feature-rich products.

Applications

  • LCD Televisions
  • LED Televisions
  • Monitors
  • Smart TVs
  • Digital Signage

Features

  • Video Decoder: Supports a variety of video formats, including MPEG, H.264, and others.
  • Image Processor: Includes features for noise reduction, sharpness enhancement, and color management.
  • Audio Decoder: Supports multiple audio formats, delivering high-quality audio output.
  • Connectivity: Offers multiple input/output interfaces, such as HDMI, VGA, USB, and composite video.
  • Embedded Microcontroller: Provides flexibility for software customization and system control.
  • Power Management: Optimizes power consumption for energy efficiency.
  • Display Resolution Support: Supports various display resolutions, accommodating different screen sizes and types.

Benefits

  • Enhanced Picture Quality: Delivers clear, sharp, and vibrant images for an improved viewing experience.
  • Smooth Video Playback: Ensures smooth and uninterrupted video playback, even with high-resolution content.
  • High-Quality Audio: Provides high-fidelity audio output, complementing the visual experience.
  • Versatile Connectivity: Allows for easy connection to various devices, such as Blu-ray players, gaming consoles, and computers.
  • Energy Efficiency: Reduces power consumption, leading to lower operating costs.
  • Cost-Effective Solution: Offers a high level of integration, reducing the overall system cost.
  • Flexible Customization: Allows manufacturers to customize the software and features to meet specific requirements.

Additional Details

The TSUMV59XU-Z1 integrates features such as 3D comb filtering, deinterlacing, and dynamic contrast enhancement to optimize the visual output. It is designed to meet the requirements of the competitive display market by providing a balance of performance, features, and cost. Its integrated design simplifies the manufacturing process for TV and monitor manufacturers. Specific technical specifications may vary depending on the implementation and software configuration.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Atmel
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,434 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess