The TSUMV56RUE-Z1 is a highly integrated System-on-Chip (SoC) display controller manufactured by MSTAR. It's designed for use in LCD/LED televisions and monitors. This chip integrates various functionalities to handle video decoding, image processing, and display driving, making it a core component in display devices. Its purpose is to deliver high-quality visuals and efficient performance.
Applications
- LCD TVs
- LED TVs
- Monitors
- Digital Signage
Features
- Multi-Format Video Decoding: Supports various video codecs like MPEG1/2/4, H.264, H.265, and others, ensuring compatibility with a wide range of media formats.
- High-Performance Scaler: Provides upscaling and downscaling capabilities to optimize image resolution for different display panels.
- OSD (On-Screen Display) Controller: Allows for customizable menus and settings to be displayed on the screen.
- Multiple Input/Output Interfaces: Supports HDMI, VGA, USB, and other interfaces for versatile connectivity options.
- Audio Processing: Includes audio decoding and processing features for integrated audio output.
- Advanced Picture Enhancement: Incorporates features like noise reduction, dynamic contrast enhancement, and color management for improved image quality.
- Power Management: Designed for energy efficiency, reducing power consumption in various operating modes.
Benefits
- Superior Image Quality: Delivers crisp, clear, and vibrant images for an enhanced viewing experience.
- Versatile Connectivity: Supports multiple input sources, making it compatible with various devices.
- Integrated Solution: Reduces the number of external components, simplifying system design and reducing costs.
- Customizable User Interface: The OSD controller allows for a personalized user experience.
- Energy Efficiency: Minimizes power consumption, contributing to environmentally friendly products.
Additional Details
The TSUMV56RUE-Z1 often supports resolutions up to Full HD (1920x1080) and may include features like 3D comb filtering and deinterlacing. Specific technical details, such as the exact supported video codecs and processing algorithms, can vary based on the specific revision and intended application. It's commonly used in entry-level to mid-range TVs and monitors where a balance of performance, features, and cost is crucial. The operating temperature range typically falls between 0°C and 70°C. Refer to the official MSTAR datasheets and application notes for detailed specifications and implementation guidelines.