EN
  • EN
  • DE
  • IT

MST5327CL-LF

Part No MST5327CL-LF
Manufacturer MSTAR
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1149+
Reference case QFP
Manufacturer MSTAR
Win Source Part Number 711390-MST5327CL-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MST5327CL-LF CAD Model

Description

The MST5327CL-LF is a system-on-chip (SoC) display controller manufactured by MSTAR Semiconductor. This IC is commonly used in LCD/LED televisions and monitors to process and display video signals. It integrates various functions necessary for displaying high-quality images, including video decoding, image processing, and panel control.

Applications:

  • LCD televisions
  • LED televisions
  • PC monitors
  • Digital signage displays
  • Automotive displays

Features:

  • Video Decoding: Supports various video formats, including MPEG, H.264, and others.
  • Image Processing: Includes features like noise reduction, deinterlacing, and color enhancement.
  • Panel Control: Drives the LCD/LED panel to display images.
  • Input Interfaces: Supports multiple input interfaces such as HDMI, VGA, and component video.
  • Output Interfaces: Provides output signals to drive the display panel.
  • Resolution Support: Supports various display resolutions, including Full HD (1920x1080).
  • Audio Processing: Includes audio decoding and processing capabilities.

Benefits:

  • High-Quality Image Display: Delivers clear and vibrant images on LCD/LED panels.
  • Versatile Video Support: Compatible with a wide range of video formats and input sources.
  • Integrated Solution: Combines multiple functions into a single chip, reducing the need for external components.
  • Cost-Effective: Offers a cost-optimized solution for display applications.
  • Easy Integration: Simplifies the design and development of display products.

Additional Details:

The MST5327CL-LF is a key component in modern display systems, providing comprehensive video processing and display control capabilities. It is designed to meet the demands of high-resolution displays and diverse video sources. The -LF suffix indicates that the device is lead-free and RoHS compliant. Further technical details can be found within the product datasheet from MSTAR Semiconductor.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess