The MP26053DQ-LF-Z is a highly integrated single-cell Li-ion/Li-polymer battery charger from MPS (Monolithic Power Systems). It is designed to provide a compact and efficient charging solution for portable devices and other battery-powered applications. The device integrates a power MOSFET, input current limiting, and battery voltage regulation in a small QFN package.
Applications:
- Portable devices (smartphones, tablets)
- Wearable electronics (smartwatches, fitness trackers)
- Bluetooth speakers
- Power banks
- IoT devices
Features:
- Integrated power MOSFET: Simplifies design and reduces external component count.
- Input current limiting: Prevents overload and protects the power source.
- Battery voltage regulation: Accurately controls the charging voltage for optimal battery life.
- Programmable charging current: Allows customization of the charging current based on battery capacity and charging requirements.
- Thermal protection: Prevents overheating and ensures safe operation.
Benefits:
- High efficiency: Integrated MOSFET and optimized design minimize power loss during charging.
- Compact solution: Small QFN package allows for space-saving designs.
- Simplified design: Integrated features reduce external component count and simplify circuit design.
- Enhanced safety: Input current limiting and thermal protection ensure safe operation.
- Flexible charging: Programmable charging current allows customization for different battery types and sizes.
Additional Details:
The MP26053DQ-LF-Z is packaged in a small QFN package. Key specifications include an input voltage range of 2.7V to 6.5V, a programmable charging current of up to 2A, and a battery voltage regulation accuracy of ±0.5%. The device also features a charging status indicator output and a low battery indication. The integrated thermal protection circuit protects the device from overheating. The MP26053DQ-LF-Z is a versatile and efficient battery charging solution for a wide range of portable applications.