EN
  • EN
  • DE

MP18601DN-LF-Z

Part No MP18601DN-LF-Z
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1217+
Reference case SOP8
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 711310-MP18601DN-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP18601DN-LF-Z CAD Model

Description

The MPS Industries, Inc. MP18601DN-LF-Z is a monolithic step-down switch-mode converter with a built-in internal power MOSFET. It achieves 6A continuous output current with excellent load and line regulation over a wide input voltage range. The device incorporates advanced protection features and is available in a compact package.

Applications

  • FPGA and DSP Power Supplies
  • Set-Top Boxes
  • Networking Equipment
  • LCD Monitors and TVs
  • Industrial Power Supplies

Features

  • Wide 4.5V to 24V Operating Input Range
  • 6A Continuous Output Current
  • Built-in Internal Power MOSFETs
  • Adjustable Switching Frequency from 350kHz to 650kHz
  • Internal Soft-Start
  • Over-Current Protection (OCP)
  • Short-Circuit Protection (SCP) with Hiccup Mode
  • Over-Voltage Protection (OVP)
  • Thermal Shutdown
  • Available in a QFN16 (3mmx3mm) Package

Benefits

  • High efficiency reduces power dissipation and increases system reliability.
  • Small solution size saves board space and lowers system cost.
  • Adjustable switching frequency allows optimization for efficiency and EMI.
  • Robust protection features ensure safe operation under fault conditions.
  • Simplified design with internal soft-start and compensation.

Additional Details

The MP18601DN-LF-Z utilizes constant-on-time (COT) control architecture, providing fast transient response and simplifying loop compensation. The adjustable switching frequency allows designers to optimize the trade-off between efficiency and EMI performance. The internal soft-start function limits inrush current during startup, reducing stress on the input capacitors. The over-current, short-circuit, and over-voltage protection features ensure reliable operation under fault conditions. The thermal shutdown feature protects the device from overheating. The QFN16 package provides excellent thermal performance and allows for compact PCB layouts. This converter is suitable for a wide range of applications where high efficiency, high current capability, and robust protection are required.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7309 $58.3854
15+ $7.9845 $119.7675
23+ $7.7350 $177.9050
31+ $7.4856 $232.0536
40+ $7.2361 $289.4440
54+ $6.4876 $350.3304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess