EN
  • EN
  • DE

MP1495

Part No MP1495
Manufacturer MPS Industries, Inc.
Catalog Electronic Wholesale
Description High Efficiency 3A, 16V, 500kHz Synchronous Step Down Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 755095-MP1495
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP1495 CAD Model

Description

The MP1495 is a high-efficiency, synchronous, rectified, step-down (buck) converter manufactured by MPS (Monolithic Power Systems). It is designed to deliver a stable and regulated output voltage from a higher input voltage, while minimizing power losses. The MP1495 integrates power MOSFETs and a control circuit in a small package, making it suitable for a wide range of applications where efficiency and size are critical.

Applications:

  • Point-of-Load (POL) Converters: Providing regulated voltage to specific components or sections within a system.
  • Portable Devices: Powering microprocessors, memory, and other components in smartphones, tablets, and other portable electronics.
  • Power Banks: Regulating voltage to charge mobile devices from a battery source.
  • Industrial Power Supplies: Generating stable voltage rails in industrial equipment and control systems.
  • FPGA/Microcontroller Power: Providing efficient power to FPGAs and microcontrollers.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power losses and heat generation.
  • Wide Input Voltage Range: Operates over a wide input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: Allows for flexible output voltage setting to meet specific application requirements.
  • Integrated Power MOSFETs: Simplifies the design and reduces the number of external components.
  • Overcurrent Protection (OCP): Protects the converter and the load from excessive current draw.
  • Over-Temperature Protection (OTP): Prevents the converter from overheating and causing damage.
  • Small Package: Facilitates easy integration into space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency contributes to longer battery life in portable devices.
  • Reduced Heat Generation: Synchronous rectification minimizes power losses and reduces heat generation, improving system reliability.
  • Flexible Design: Adjustable output voltage allows for easy customization to meet specific application requirements.
  • Simplified System Design: Integrated power MOSFETs and protection features simplify the design process and reduce the number of external components.
  • Improved Reliability: Overcurrent and over-temperature protection features enhance the converter's reliability and prevent damage from electrical or thermal stress.

Additional Details:

The MP1495 is typically available in a small surface-mount package. The output voltage can be adjusted using external resistors. It operates over a specified temperature range, typically from -40°C to +85°C. The input voltage range and maximum output current are specified in the MPS datasheet. The converter incorporates a soft-start function to limit inrush current during startup. Proper layout and component selection are essential for optimal performance. The MP1495 typically requires external inductors and capacitors for proper operation. Refer to the MPS datasheet for detailed electrical characteristics, application guidelines, and recommended component values.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4539 $59.0070
310+ $0.3731 $115.6610
480+ $0.3615 $173.5200
665+ $0.3500 $232.7500
855+ $0.3384 $289.3320
1,150+ $0.3026 $347.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess