The MP1039EM-LF-Z is a high-efficiency, primary-side regulated offline LED driver from MPS (Monolithic Power Systems). It's designed to provide a constant current to drive LEDs in a variety of lighting applications, without the need for an optocoupler. This simplifies the design, reduces component count, and improves overall system efficiency.
Applications
- LED lighting
- AC/DC LED drivers
- Offline LED power supplies
- General lighting applications
- Low-power LED drivers
Features
- Primary-side regulation (PSR)
- No optocoupler required
- High efficiency
- Accurate constant current output
- Built-in overvoltage protection (OVP)
- Short-circuit protection (SCP)
- Over-temperature protection (OTP)
- Low startup current
- Small form factor
Benefits
- Simplified design: Eliminates the need for an optocoupler, reducing component count and PCB space.
- High efficiency: Minimizes power losses and reduces heat dissipation.
- Accurate LED current: Provides a consistent and reliable current to the LEDs, ensuring consistent brightness.
- Robust protection: Built-in protection features prevent damage to the driver and LEDs in the event of faults.
- Low cost: Reduced component count and simplified design contribute to a lower overall system cost.
- Improved reliability: Elimination of the optocoupler improves overall system reliability.
Additional Details
The MP1039EM-LF-Z is designed to operate from a wide range of AC input voltages. It uses a primary-side regulation technique to control the output current without the need for feedback from the secondary side. The datasheet provides detailed information on the input voltage range, output current capabilities, and protection features. Proper PCB layout is essential to minimize noise and ensure stable operation. External components, such as input capacitors, output capacitors, and a transformer, are required to complete the LED driver circuit. The switching frequency of the driver is typically in the range of tens to hundreds of kHz. The "LF" in the part number indicates that the device is lead-free and RoHS compliant.