EN
  • EN
  • DE

ACM1602N-RN-GTS-0207

Part No ACM1602N-RN-GTS-0207
Manufacturer AZ Displays
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1145521-ACM1602N-RN-GTS-0207
Categories Custom Parts
Manufacturer AZ Displays
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACM1602N-RN-GTS-0207 CAD Model

Description

The AZ Displays ACM1602N-RN-GTS-0207 is a 16x2 character LCD module, providing a clear and concise display for a variety of applications. This module is designed for easy integration into embedded systems, offering a reliable and cost-effective solution for displaying text and numerical data.

Applications

  • Industrial Control Panels: Used in control panels to display system status, sensor readings, and other critical information.
  • Testing and Measurement Equipment: Employed in multimeters, oscilloscopes, and signal generators for displaying measurement values and settings.
  • Consumer Electronics: Found in devices such as home appliances, audio equipment, and remote controls for user interface displays.
  • Medical Devices: Utilized in patient monitoring systems, diagnostic equipment, and other medical instruments for displaying vital signs and settings.
  • Point of Sale (POS) Systems: Used in cash registers, barcode scanners, and other POS devices for displaying transaction information.

Features

  • 16x2 Character Display: Displays two lines of 16 characters each, providing ample space for text and numerical data.
  • Standard HD44780 Controller: Uses the industry-standard HD44780 controller, ensuring compatibility with a wide range of microcontrollers and development platforms.
  • LED Backlight: Features an LED backlight for enhanced visibility in low-light conditions.
  • 5x8 Dot Matrix: Each character is formed using a 5x8 dot matrix, providing clear and readable text.
  • Wide Viewing Angle: Offers a wide viewing angle, ensuring that the display is easily readable from different positions.

Benefits

  • Easy Integration: Simple interface and standard controller make it easy to integrate into existing systems.
  • Clear and Readable Display: Provides a clear and easy-to-read display, improving user experience.
  • Cost-Effective Solution: Offers a cost-effective solution for displaying text and numerical data.
  • Reliable Performance: Designed for reliable performance in a variety of environments.
  • Wide Compatibility: Compatible with a wide range of microcontrollers and development platforms.

Additional Details

The ACM1602N-RN-GTS-0207 operates on a 5V power supply and typically uses a 4-bit or 8-bit parallel interface for communication with a microcontroller. The LED backlight can be controlled separately to adjust brightness and power consumption. The module is designed for easy mounting with mounting holes located on the PCB. The specific model number indicates certain display characteristics such as the backlight color and viewing mode.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Amd
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Anachip Corp
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess