EN
  • EN
  • DE

LM7912CK

Part No LM7912CK
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033070-LM7912CK
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM7912CK CAD Model

Description

The LM7912CK is a three-terminal negative voltage regulator from Texas Instruments (formerly National Semiconductor). It is designed to provide a fixed -12V output voltage with a capability to deliver up to 1A of output current. This regulator is widely used in various electronic circuits and systems to provide a stable and regulated negative voltage supply for different components and applications.

Applications:

  • Linear Power Supplies
  • Microprocessor Power Supplies
  • Instrumentation
  • Industrial Control Systems
  • General Purpose Voltage Regulation

Features:

  • Fixed Output Voltage: -12V
  • Output Current: Up to 1A
  • Internal Thermal Overload Protection: Prevents damage from overheating
  • Short-Circuit Current Limiting: Protects the regulator and the load from short circuits
  • Output Transistor Safe-Area Compensation: Enhances reliability and prevents transistor failure
  • Package Type: TO-220
  • Input Voltage Range: -14.5V to -35V

Benefits:

  • Stable Output Voltage: Provides a stable and regulated -12V output voltage.
  • High Output Current Capability: Delivers up to 1A of output current to power various loads.
  • Overload Protection: Protects the regulator and the load from thermal overload and short circuits.
  • Easy to Use: Requires minimal external components for operation.
  • Robust Design: Provides reliable performance in demanding environments.

Additional Details:

The LM7912CK operates as a linear voltage regulator, maintaining a constant -12V output voltage despite variations in input voltage and load current. The internal thermal overload protection and short-circuit current limiting features ensure safe and reliable operation. The output transistor safe-area compensation enhances the regulator's ability to handle variations in operating conditions.

This negative voltage regulator is an excellent choice for applications requiring a stable and regulated -12V supply. Its robust features and benefits make it suitable for a wide range of industrial and consumer applications.

You May Also Be Interested in

Lowpower
Lowest to $0.0405
Lowpower
Lowest to $0.0643
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
ON Semiconductor
Lowest to $0.1379
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lite-On Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess