EN
  • EN
  • DE

HMC707LP5ETR

Part No HMC707LP5ETR
Manufacturer Analog Devices Inc.
Catalog OEM Parts (F - I)
Description RF Amp Chip Four Variable Gain Amp 1.2GHz 5V 32-Pin SMT T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Frequency 700 MHz
Gain 29 dB
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.7 W
Min Operating Temperature -40 °C
Number of Channels 2
Number of Pins 32
Operating Supply Current 236 mA
Operating Supply Voltage 5 V
RoHS Compliant
Weight 188.609377 mg
Win Source Part Number 1004372-HMC707LP5ETR
Categories OEM Parts(F-I)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMC707LP5ETR CAD Model

Description

Product Overview: HMC707LP5ETR from Analog Devices Inc.

The HMC707LP5ETR is a high-performance, fractional-N Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO) from the renowned manufacturer, Analog Devices Inc. This advanced component is designed to deliver exceptional frequency control and stability in a wide range of wireless infrastructure and high-frequency applications.

This PLL synthesizer features a wide frequency range, low phase noise, and a fast locking time, making it ideal for applications requiring precise signal generation, such as in satellite communication systems, test and measurement equipment, and radar systems.

Key Features:

  • Frequency Range: The device supports a broad frequency spectrum, ensuring versatility across various applications.
  • Low Phase Noise: Offers excellent signal integrity with minimal jitter, which is crucial for high-performance communication systems.
  • Integrated VCO: The inclusion of a Voltage Controlled Oscillator simplifies design and reduces the need for external components.
  • Programmable Dividers: Allows for a wide range of frequency tuning, enabling the device to meet specific application requirements.
  • Fast Locking Time: Quick frequency settling enables faster system response and better performance in frequency-hopping applications.

Applications:

  • Wireless Infrastructure
  • Satellite Communications
  • Test and Measurement Equipment
  • Radar Systems
  • High-Frequency Synthesizer Systems

The HMC707LP5ETR comes in a compact 5x5 mm QFN package, which is suitable for space-constrained applications. It also features a single supply voltage, simplifying the power supply design. With its robust design and high reliability, the HMC707LP5ETR is a preferred choice for engineers looking for a high-quality, flexible frequency synthesizer solution.

Analog Devices Inc. is known for its commitment to high-quality products, and the HMC707LP5ETR is a testament to their dedication to performance and innovation in the field of high-frequency PLLs.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3806 $72.7612
4+ $29.8508 $119.4032
6+ $28.9180 $173.5080
8+ $27.9851 $223.8808
10+ $27.0523 $270.5230
13+ $24.2538 $315.2994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 331 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess