EN
  • EN
  • DE

MP86957GMJ-Z

Part No MP86957GMJ-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description INTELLI-PHASETM SOLUTION (INTEGR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)
Manufacturer Monolithic Power Systems Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 41-PowerVFLGA
Case / Package 41-LGA (5x6)
MSL Level 3 (168 Hours)
Other Part Number 1589-MP86957GMJ-ZCT, 1589-MP86957GMJ-ZTR, 1589-MP86957GMJ-ZDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885678-MP86957GMJ-Z
Ultra Librarian 3D Model Ultra Librarian MP86957GMJ-Z CAD Model

Description

The Monolithic Power Systems Inc. half-bridge driver is a general-purpose power MOSFET with a 41-LGA (5x6) package.

  • Feature: Designed to drive high-current loads
  • Package: surface-mount
  • Operating Temperature Range: -40°C to 125°C
  • Packaging: reel - TR
  • Quantity per Package: 5000
  • Popularity: medium
  • Supply and Demand: limited
  • Estimated Production Lead Time: 51 weeks
  • Compliance: ROHS3 compliant
  • REACH: unaffected

You May Also Be Interested in

Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
Microchip Technology
IC HALF BRIDGE DRIVER 28SO
Lowest to $2.9429
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Infineon Technologies
IC MOTOR DRIVER TO263-7 / Driver
Need more? Email Us
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Need more? Email Us
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4753 $50.8518
15+ $6.9541 $104.3115
23+ $6.7368 $154.9464
31+ $6.5195 $202.1045
40+ $6.3021 $252.0840
54+ $5.6502 $305.1108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess