EN
  • EN
  • DE

OSTTJ0211530

Part No OSTTJ0211530
Manufacturer On Shore Technology Inc.
Catalog Terminal Blocks
Description TERM BLOCK PLUG 2POS STR 3.5MM / 2 Position Terminal Block Plug, Female Sockets 0.138" (3.50mm) Free Hanging (In-Line)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Mfr On Shore Technology Inc.
Series OSTTJ
Package Bulk
Type Plug, Female Sockets
Number of Positions 2
Positions Per Level 2
Number of Levels 1
Pitch 0.138" (3.50mm)
Termination Style Screw
Mounting Type Free Hanging (In-Line)
Voltage - UL 300 V
Wire Gauge or Range - AWG 16-26 AWG
Temperature Range - Operating -30°C ~ 105°C
Torque - Screw 0.28 Nm (2.5 Lb-In)
Wire Strip Length 6-7mm
Contact Material Brass
Housing Material Brass
Base Product Number OSTTJ02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Names ED10554,OSTTJ0211530-ND
Standard Package 1
Win Source Part Number 1227891-OSTTJ0211530
Ultra Librarian 3D Model Ultra Librarian OSTTJ0211530 CAD Model

Description

This OSTTJ series connector from On Shore Technology Inc. is a high-quality terminal block header that is ideal for use in a variety of applications.

  • Connector Type: Plug, Female Sockets
  • Positions per Level: 2
  • Number of Levels: 2
  • Pitch: 0.138" (3.50mm)
  • Header Orientation: Not Specified
  • Plug Wire Entry: Not Applicable
  • Termination Style: Screw
  • Wire Gauge: 16-26 AWG
  • Voltage Rating: 300 V (UL)
  • Torque Screw: 0.28 Nm (2.5 Lb-In)
  • Mounting: Free-Hanging (In-Line)
  • Insulation Height: Not Specified
  • Temperature Range: -30°C to 105°C
  • REACH: Unaffected
  • Manufacturer: On Shore Technology Inc.

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.375\
Need more? Email Us
TE Connectivity
Barrier Terminal Blocks 4 POS 12
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 12CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 17CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 14CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.437\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess