EN
  • EN
  • DE

MP86933GQT-P

Part No MP86933GQT-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description 16V, INTELLI-PHASE SOLUTION IN A / Half Bridge Driver General Purpose DrMOS 13-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Monolithic Power Systems Inc.
Series Intelli-Phase™
Package Tape & Reel
Output Configuration Half Bridge
Applications General Purpose
Interface Analog, Logic, PWM
Load Type Inductive, Capacitive
Technology DrMOS
Current - Output / Channel 12A
Voltage - Supply 4.5V ~ 16V
Voltage - Load 4.5V ~ 16V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Bootstrap Circuit, Diode Emulation
Fault Protection Current Limiting, Over Temperature
Mounting SMD (SMT)
Package / Case 13-PowerWFQFN
Supplier Device Package 13-TQFN (3x3)
Base Product Number MP86933
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1589-MP86933GQT-PCT,1589-MP86933GQT-PTR,1589-MP86933GQT-PDKR
Standard Package 500
Win Source Part Number 959494-MP86933GQT-P
Ultra Librarian 3D Model Ultra Librarian MP86933GQT-P CAD Model

Description

The MP86933GQT-P is a high popularity electronic component from the Intelli-Phase™ series. Bold the product name (e.g., BAV99S,135 → MP86933GQT-P).

  • Series: Intelli-Phase™
  • Category: PMIC - Full, Half-Bridge Driver IC
  • Current Output: 12A
  • Input Voltage Range: 4.5V to 16V
  • Temperature Range: -40°C to 125°C
  • Features: Bootstrap circuit and diode emulation
  • Package: 13-TQFN (3x3)
  • Mounting: Tape and reel

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER TO263-7 / Driver
Need more? Email Us
Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
Lowest to $4.4282
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $1.2355
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $8.0437

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess