EN
  • EN
  • DE

MP44010HP-LF

Part No MP44010HP-LF
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR 8SOIC / PFC IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr Monolithic Power Systems Inc.
Package Tube
Base Product Number MP44010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,500
Win Source Part Number 1008039-MP44010HP-LF
Ultra Librarian 3D Model Ultra Librarian MP44010HP-LF CAD Model

Description

The MP44010HP-LF is an integrated circuit designed for PMIC-PFC (Power Factor Correction). It is manufactured by Monolithic Power Systems Inc.

  • Function: PMIC-PFC (Power Factor Correction)
  • Manufacturer: Monolithic Power Systems Inc.
  • Standard Package: 1,500 in a tube
  • MSL Level: 1 (unlimited)
  • REACH: unaffected
  • ECCN: EAR99
  • Supplier Device Package: Not Specified
  • Temperature Range: Not Specified
  • Voltage Supply: Not Specified
  • Packaging: Not Specified
  • Mounting Type: Not Specified

You May Also Be Interested in

NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess