EN
  • EN
  • DE

FLHTC0321-22-0/9

Part No FLHTC0321-22-0/9
Manufacturer TE Connectivity
Catalog Multiple Conductor Cables
Description CABLE 2COND 22AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr TE Connectivity
Package Bulk
Product Status Active
Cable Type Multi-Conductor
Number of Conductors 2 (1 Pair Twisted)
Wire Gauge 22 AWG
Conductor Strand 19/34
Conductor Material Copper, Tinned
Jacket (Insulation) Diameter 0.085" (2.16mm)
Voltage 600 V
Temperature Range - Operating 200°C
Conductor Insulation Ethylene Tetrafluoroethylene (ETFE)
Base Product Number FLHTC0321
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 425473-FLHTC0321-22-0/9
Ultra Librarian 3D Model Ultra Librarian FLHTC0321-22-0/9 CAD Model

Description

The 425473-FLHTC0321-22-0/9 is a multi-conductor cable from TE Connectivity. It is part of the multiple conductor cables category in the cables and wires section. This cable features 2 conductors, twisted together to minimize interference and ensure reliable signal transmission. With a wire gauge of 22 AWG and a voltage rating of 600V, it is suitable for various electrical applications. The conductor material is copper, tinned for excellent conductivity and corrosion resistance. The insulation material is made of ethylene tetrafluoroethylene (ETFE), providing excellent insulation properties and durability. With a temperature range of 200°C, this cable can withstand high temperatures without compromising performance. The 425473-FLHTC0321-22-0/9 cable is an active product from TE Connectivity.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
3M
CABLE 4COND 18AWG BLACK
Need more? Email Us
HARTING
CABLE 4COND 22AWG GREEN SHLD 50M
Need more? Email Us
TE Connectivity
Need more? Email Us
Alpha Wire
Need more? Email Us
Belden Inc.
MULTI-PAIR 4COND 22AWG CHRM 500' / 4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 12 AWG Braid
Need more? Email Us
TE Connectivity
Need more? Email Us
HARTING
CABLE 4COND 22AWG BLK SHLD 50M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1102 $63.9918
20+ $5.8339 $116.6780
31+ $5.6514 $175.1934
43+ $5.4689 $235.1627
55+ $5.2876 $290.8180
74+ $4.7401 $350.7674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess