EN
  • EN
  • DE
  • IT

MP2612ER-LF-P

Part No MP2612ER-LF-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 2-3CELL 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Monolithic Power Systems Inc.
Package Tape & Reel
Product Status Not For New Designs
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 3
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Current, Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 12.6V
Voltage - Supply (Max) 24V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number MP2612
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 643390-MP2612ER-LF-P
Ultra Librarian 3D Model Ultra Librarian MP2612ER-LF-P CAD Model

Description

The MP2612ER-LF-P is a battery charger IC from Monolithic Power Systems Inc.

  • Application: Power Management
  • Series: MP2612
  • Battery Compatibility: Lithium-Ion
  • Battery Voltage: 12.6V
  • Supply Voltage (Max): 24V
  • Number of Battery Cells: 2 to 3
  • Charging Current: Constant Programmable, 2A (Max)
  • Fault Protection: Over Current, Over Voltage
  • Mounting Style: Surface Mount
  • Package: 16-VQFN Exposed Pad
  • Operating Temperature: -20°C to 85°C
  • Recommendation: Not Recommended for New Designs
  • Common Usage: Various Electronic Devices

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess