EN
  • EN
  • DE

EBTM-6-08-2.0-S-VT-1-L

Part No EBTM-6-08-2.0-S-VT-1-L
Manufacturer Samtec Inc.
Catalog Backplane Connectors
Description EXAMAX 2.00 MM HIGH-SPEED BACKPL / Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Specialized
Mfr Samtec Inc.
Series *
Package Tray
Standard Package 15
Win Source Part Number 1337383-EBTM-6-08-2.0-S-VT-1-L
Ultra Librarian 3D Model Ultra Librarian EBTM-6-08-2.0-S-VT-1-L CAD Model

Description

The EBTM-6-08-2.0-S-VT-1-L is a high-speed backplane connector from Samtec Inc., designed for demanding applications requiring reliable signal integrity and high-density interconnectivity. Part of the Edge Rate® series, it offers excellent electrical performance and a rugged design.

Applications:

  • High-speed backplane systems
  • Telecommunications equipment
  • Networking infrastructure
  • Data centers
  • Medical equipment

Features:

  • Edge Rate® contact system for optimized signal integrity
  • High-density design
  • Vertical orientation
  • 6 contacts
  • 2.0mm pitch
  • Through-hole termination
  • RoHS compliant

Benefits:

  • Ensures reliable high-speed data transmission with minimal signal degradation.
  • Maximizes board space utilization due to its high-density design.
  • Provides a secure and robust connection between boards.
  • Offers a cost-effective solution for backplane interconnects.
  • Complies with environmental regulations, ensuring responsible manufacturing.

Additional Details:

The Edge Rate® contact system is specifically designed to minimize broadside coupling, which reduces crosstalk and improves signal integrity. The vertical orientation allows for parallel board stacking, maximizing space utilization within the system. The 2.0mm pitch contributes to the high-density capabilities of the connector, enabling more signals to be routed within a given area. The through-hole termination provides a strong mechanical connection to the PCB.

This connector is often used in applications where signal integrity is critical and board space is limited. Samtec's reputation for quality and reliability makes this a popular choice for high-performance backplane systems. The EBTM series offers a range of options for different pin counts, orientations, and plating options, allowing designers to customize the connector to their specific needs.

Materials used in the connector construction typically include high-temperature thermoplastic insulators and beryllium copper or phosphor bronze contacts with gold or tin plating. These materials are selected for their electrical conductivity, mechanical strength, and resistance to corrosion. The connector is designed to withstand multiple mating cycles, ensuring long-term reliability.

You May Also Be Interested in

TE Connectivity
CONN GUIDE PIN M4 X 7-6G
Need more? Email Us
TE Connectivity
CONN 34POS BLACK PNL MNT
Lowest to $33.5019
TE Connectivity
CONN JACKSCREW LONG-LONG MALE
Need more? Email Us
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us
EDAC Inc.
CONN COVER PLASTIC 20POS SIDE
Need more? Email Us
TE Connectivity
CONN GUIDE SOCKET CORNER
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
HARTING
DIN-POWER-SHROUD I
Need more? Email Us
TE Connectivity
CONN PLUG HSG DRAWER 4POS BLK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess