The VF-21020-101 is a fiber optic cable assembly manufactured by Molex, LLC. This assembly is part of their VersaBeam product line. The '-101' likely specifies a particular configuration, length, or connector type within the VersaBeam series. It's designed for high-speed data transmission using fiber optic technology.
Applications
- Data centers
- Telecommunications equipment
- High-performance computing
- Medical imaging systems
- Industrial automation
Features
- High-speed data transmission
- Low insertion loss
- High return loss
- EMI immunity
- Compact design
Benefits
- Increased bandwidth and data throughput
- Reliable signal integrity
- Reduced interference from electromagnetic noise
- Space-saving design
Additional Details
The VF-21020-101 fiber optic cable assembly is designed to provide reliable, high-speed data transmission. The low insertion loss minimizes signal attenuation, while the high return loss reduces signal reflections. The fiber optic technology provides immunity to electromagnetic interference (EMI), which is crucial in noisy environments. The compact design allows for easy installation in tight spaces.
The specific connector types used on the VF-21020-101 assembly may vary, but are likely to be industry-standard connectors such as LC, SC, or MPO. The cable length and fiber type (e.g., single-mode or multi-mode) will also be specific to this part number. Consult the Molex documentation for detailed specifications, including cable length, fiber type, connector types, and performance characteristics.
Fiber optic cables are sensitive to bending and crushing. Proper handling and installation are essential to ensure optimal performance and prevent damage to the fiber. Use appropriate cable management techniques to maintain bend radius requirements and avoid excessive stress on the connectors.