EN
  • EN
  • DE

95501-2441

Part No 95501-2441
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Connector Accessories Insert Straight Glass Filled Polycarbonate Gray Loose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL
Color Black
Contact Material Bronze
Contact Plating Gold
Country of Origin IE
Current Rating 1.5 A
Depth 11.5 mm
Flammability Rating UL94 V-0
Gender Female
Halogen Free Low Halogen
Height 11.5 mm
Housing Material Thermoplastic
Insulation Material Polyester
Length 18.1 mm
Maximum Operating Temperature 80 °C
Max Voltage Rating (DC) 125 V
Min Operating Temperature -40 °C
Mount Cable, Through Hole
Number of Contacts 4
Number of Pins 4
Number of Ports 1
Number of Positions 4
Orientation Right Angle
Pitch 2.54 mm
Plating Tin
REACH SVHC Unknown
RoHS Compliant
Shielding Unshielded
Termination Through Hole
Voltage Rating (AC) 125 V
Voltage Rating (DC) 125 V
Width 11.18 mm
Win Source Part Number 1041757-95501-2441
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 95501-2441 CAD Model

Description

The Molex 1041757-95501-2441 is a 4-position female connector with a pitch of 2.54mm and a right-angle orientation. This connector is made of thermoplastic housing material and features UL approval. The contact material is made of bronze with a gold contact plating, and the insulation material is made of polyester.

  • Product Name: Molex 1041757-95501-2441
  • Manufacturer: Molex
  • Positions: 4
  • Pitch: 2.54mm
  • Orientation: Right-angle
  • Housing Material: Thermoplastic
  • Approval: UL
  • Contact Material: Bronze
  • Contact Plating: Gold
  • Insulation Material: Polyester
  • Commonly Used In: Modular connectors
  • Current Rating: 1.5A
  • Suitable For: Cable and through-hole mounting
  • Halogen Content: Low halogen
  • Maximum Operating Temperature: 80 °C
  • Minimum Operating Temperature: -40 °C

You May Also Be Interested in

TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $5.4232
Molex, LLC
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $0.4178
Amphenol
CONN MOD JACK 8P8C VERT UNSHLD
Need more? Email Us
Molex, LLC
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772
Wurth Electronics Inc
CONN MOD JACK 8P8C ANGLED SHLD
Need more? Email Us
Wurth Electronics Inc
CONN MOD JACK 8P8C ANGLED SHIELD
Need more? Email Us
Bel
Modular Connectors / Ethernet Connectors RJ45 Connector
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $1.6288
Wurth Electronics Inc
WR-MJ 8P8C THT HORIZONTAL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,824 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess