Products specifications

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Molex
Series KK396, 41815
Package Tray
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 12
Number of Positions Loaded All
Pitch - Mating 0.156" (3.96mm)
Number of Rows 1
Mounting Type Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 60.0µin (1.52µm)
Insulation Color Natural
Insulation Height 0.449" (11.40mm)
Contact Length - Post 0.120" (3.05mm)
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Features Board Hooks
Current Rating (Amps) 5A
Voltage Rating 600V
Applications Automotive, General Purpose, Medical, Telecommunications
Insulation Material Polyester
Contact Shape Square
Contact Material Phosphor Bronze
Contact Finish Thickness - Post 60.0µin (1.52µm)
Base Product Number 000948
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1315149-9484128
Ultra Librarian 3D Model Ultra Librarian 9484128 CAD Model

Description

The Molex KK396 series female sockets are designed for use in rectangular connectors. KK396 Series from Molex

  • Pitch: 0.156” (3.96mm)
  • Style: Shrouded with One Wall
  • Fastening Type: Locking Ramp
  • Voltage Rating: 600V
  • Contact Material: Phosphor Bronze
  • Contact Finish: Tin
  • Insulation Material: Polyester
  • Insulation Color: Natural
  • Mounting Type: Through Hole
  • Insulation Height: 0.449” (11.40mm)
  • Current Rating: 5A
  • Temperature Range: -40°C ~ 105°C
  • Packaging: Tray

You May Also Be Interested in

TE Connectivity
SQUIB 2POS PLUG HSG / 2 Rectangular Connectors - Housings Plug Yellow
Lowest to $0.1662
ECAD model for 1612121-4
TE Connectivity
CONN RCPT HSG 34POS 2.00MM / 34 Rectangular Connectors - Housings Receptacle Black 0.079" (2.00mm)
Lowest to $0.7590
ECAD model for 1-1827863-7
Amphenol
CONN SOCKET 22-26AWG CRIMP GOLD / Socket Contact Gold 22-26 AWG Crimp
Lowest to $0.1790
ECAD model for 48254-000LF
Samtec Inc.
CONN RCPT 10POS 0.1 GOLD SMD
Need more? Email Us
ECAD model for HLE-105-02-L-DV-BE-A-K-TR
TE Connectivity
CONN RECEPT 9 POS CST-100
Lowest to $0.3746
ECAD model for 770602-9
TE Connectivity
2.8MM RECP,SEAL,14AWG,REV REEL / Socket Contact Tin 14 AWG Crimp Power
Need more? Email Us
ECAD model for 1-1326032-1
Hirose Electric Co Ltd
CONN HEADER VERT 4POS 2.5MM / Connector Header Through Hole 4 position 0.098" (2.50mm)
Lowest to $0.1354
ECAD model for DF1BZ-4P-2.5DSA
TE Connectivity
CONN HEADER R/A 4POS 5.08MM / Connector Header Through Hole, Right Angle 4 position 0.200" (5.08mm)
Lowest to $2.2126
ECAD model for 1-179277-2
TE Connectivity
CONN RCPT HSG 6POS 10.16MM / 6 Rectangular Connectors - Housings Receptacle Black 0.400" (10.16mm)
Lowest to $2.5740
ECAD model for 1-917807-3

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention