The 90327-0312 is a 12-position rectangular connector housing manufactured by Molex, LLC. These housings are crucial components used in electrical systems for securely connecting wires and cables.
Applications
- Wire-to-board connections
- Signal transmission
- Power distribution
- Automotive electronics
- Industrial automation
Features
- Number of Positions: 12
- Contact Gender: Female
- Pitch: 2.54 mm (0.1")
- Material: Polyester, GF
- Color: Black
Benefits
- Secure and reliable connections
- Organized wiring
- Easy to assemble
- Durable material
- Compact design
Additional Details
The Molex 90327-0312 connector housing ensures stable wire-to-board connections, which are important for signal and power integrity. The 2.54 mm pitch is a common industry standard. The use of glass-filled polyester provides enhanced strength and durability. The black color assists with cable management and identification. This connector housing is designed for simple and efficient assembly, reducing manufacturing time. It's important to use the correct mating terminals and appropriate crimping tools for a secure and dependable connection. Proper wiring practices will maximize the performance and lifespan of the connection.