EN
  • EN
  • DE

87832-5623

Part No 87832-5623
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 2.00mm (.079) Pitch Milli-Grid™ Header, Surface Mount, Vertical, Shrouded, Leadfree 14 Circuits, 0.76μm (30μ) Gold (Au) Plating, with Pick-and-Place Cap
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1134066-87832-5623
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 87832-5623 CAD Model

Description

The Molex 87832-5623 is a Micro-Latch connector housing. It's designed to provide secure and reliable connections in a compact form factor. It belongs to Molex's Micro-Latch series, which is known for its positive locking mechanism and high-density capabilities.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices for internal connections requiring a small footprint.
  • Automotive Electronics: Employed in automotive applications for connecting sensors, actuators, and control units where space is limited.
  • Industrial Equipment: Used in industrial machinery and control systems for reliable signal and power connections.
  • Medical Devices: Found in medical equipment where secure connections are essential and space is at a premium.
  • Data and Telecommunications: Used in networking equipment and communication devices for signal transmission.

Features

  • Number of Circuits: This likely varies based on the specific configuration, but typically this series features multiple circuits. Research suggests it might have 6 circuits.
  • Pitch: 1.25mm pitch for high-density connections.
  • Housing Material: Durable plastic construction, often with a UL 94V-0 flammability rating for safety.
  • Color: Natural (usually white or off-white).
  • Polarization: Polarized design to prevent mismating.
  • Latch Style: Micro-Latch locking mechanism for secure retention.

Benefits

  • Space Saving: The small 1.25mm pitch allows for high-density connections in space-constrained applications.
  • Secure Connection: The Micro-Latch design ensures a reliable connection, preventing accidental disconnections, especially in vibration-prone environments.
  • Easy Assembly: Designed for easy assembly with compatible Molex crimp terminals.
  • Versatile: Suitable for a wide range of applications requiring compact and reliable connections.
  • Durable: Constructed from high-quality materials for long-lasting performance.

Additional Details

The Molex 87832-5623 connector housing is designed to be used with Molex Micro-Latch crimp terminals. These terminals are crimped onto the wires and then inserted into the housing. The housing provides insulation and protection for the terminals and ensures proper alignment when mated with a corresponding header or receptacle. The Micro-Latch mechanism provides a tactile click when the connector is properly mated, indicating a secure connection.

The specific configuration of the 87832-5623, including the number of circuits, may vary. Refer to the Molex datasheet for detailed specifications and compatibility information. The connector is designed for automated assembly processes to enhance manufacturing efficiency.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0910 $60.0050
130+ $0.8953 $116.3890
200+ $0.8673 $173.4600
280+ $0.8394 $235.0320
360+ $0.8113 $292.0680
480+ $0.7274 $349.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 507 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess