EN
  • EN
  • DE

IMZA120R007M1HXKSA1

Part No IMZA120R007M1HXKSA1
Manufacturer Infineon Technologies
Catalog OEM Souring
Description MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1465740-IMZA120R007M1HXKSA1
Manufacturer Infineon Technologies
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200V
Current - Continuous Drain (Id) @ 25°C 225A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 15V, 18V
Rds On (Max) @ Id, Vgs 9.9mOhm @ 108A, 18V
Vgs(th) (Max) @ Id 5.2V @ 47mA
Gate Charge (Qg) (Max) @ Vgs 289 nC @ 18 V
Vgs (Max) +20V, -5V
Input Capacitance (Ciss) (Max) @ Vds 9170 pF @ 800 V
Power Dissipation (Max) 750W (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Grade -
Mounting Type Through Hole
Supplier Device Package PG-TO247-4-8
Package / Case TO-247-4
Ultra Librarian 3D Model Ultra Librarian IMZA120R007M1HXKSA1 CAD Model

Description

The IMZA120R007M1HXKSA1 is a high-performance MOSFET from Infineon, designed to meet the demanding requirements of modern power electronics applications. This component is characterized by its exceptional efficiency and thermal performance, making it an ideal choice for a wide range of applications, including power supply units, DC-DC converters, and motor drives. Its construction allows for reduced power dissipation and improved power density, leading to more compact and energy-efficient system designs. The MOSFET's advanced design features include low on-resistance and fast switching capabilities, enhancing overall system performance by minimizing losses and improving response times. Furthermore, the IMZA120R007M1HXKSA1 is designed to operate reliably under harsh conditions, making it suitable for automotive, industrial, and other applications requiring high reliability and robustness. With its combination of performance, efficiency, and reliability, this Infineon MOSFET is a compelling choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.3994 $74.3994
2+ $61.0457 $122.0914
3+ $59.1380 $177.4140
4+ $57.2303 $228.9212
5+ $55.3227 $276.6135
7+ $49.5996 $347.1972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess