EN
  • EN
  • DE

85727-1004

Part No 85727-1004
Manufacturer Molex, LLC
Catalog Modular/Ethernet Connector (RJ45, RJ11) Jacks
Description Modular Connectors / Ethernet Connectors GIG PoETEC 2x4 GRN/OR GRN/OR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Category Modular/Ethernet Connector (RJ45, RJ11) Jacks
Product Connectors
Type Magnetic Jack
Gender Jack (Female)
Configuration 2x4
Shielding Shielded
Termination Style Solder
Current Rating 1.5 A
Voltage Rating 125 VAC
Minimum Operating Temperature 0 C
Maximum Operating Temperature + 70 C
Ultra Librarian 3D Model Ultra Librarian 85727-1004 CAD Model

Description

Gigabit Magnetic Jack 2X4, LEDs Green and Orange/Green and Orange

You May Also Be Interested in

Pulse
CONN JACK 1PORT 100 BASE-TX PCB
Lowest to $2.1819
Stewart Connector
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $30.2727
Molex, LLC
Modular Connectors / Ethernet Connectors 6/6 2 PORTS RA
Lowest to $1.3214
Molex, LLC
Modular Connectors / Ethernet Connectors GIG PoETEC 2x4 GRN/OR GRN/OR
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $0.9545
Molex, LLC
Modular Connectors / Ethernet Co
Lowest to $5.5592
Hirose Electric Co Ltd
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $17.7272
Amphenol Commercial Products
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $14.9391
Neutik
Horizonal PCB mount RJ45 recepta
Lowest to $7.3845

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess