EN
  • EN
  • DE

836119006

Part No 836119006
Manufacturer Molex, LLC
Catalog D - SUB, D - SHAPED connectors
Description CONN MICRO-D PLUG 9POS R/A SLDR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex, LLC
Series Commercial Micro-D Series 83611
Packaging Tube
Connector Style D-Type, Micro-D
Connector Type Plug, Male Pins
Number of Positions 9
Number of Rows 2
Shell Size, Connector Layout 0.050 Pitch x 0.050 Row to Row
Contact Type Signal
Mounting Panel Mount, Through Hole, Right Angle
Flange Feature Mating Side, Female Screwlock (2-56)
Termination Solder
Features Board Lock, Shielded
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness 15μin (0.38μm)
Material Flammability Rating UL94 V-0
Operating Temperature Range -40°C ~ 125°C
Current Rating 1A
Housing Material Liquid Crystal Polymer (LCP)
Contact Material Copper Alloy
Win Source Part Number 766310-836119006
Popularity Medium
Supply and Demand Status Limited
Family Name 83611
Introduction Date September 22, 2009
ECCN EAR99
Country of Origin China, China, Mexico, Mexico, Mexico, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 836119006 CAD Model

Description

The Molex 766310-836119006 is a commercial micro-D series 83611 connector.

  • Positions: 9
  • Type: Plug with Male Pins
  • Features: Shielded, Board Lock
  • Housing Material: Liquid Crystal Polymer (LCP)
  • Flammability Rating: UL94 V-0
  • Contact Finish: Gold
  • Contact Finish Thickness: 15μin (0.38μm)
  • Current Rating: 1A
  • Pitch: 0.050 pitch x 0.050 row to row
  • Mounting Style: Right Angle

You May Also Be Interested in

3M
CONN PLUG 68POS STR IDC
Need more? Email Us
Hirose Electric Co Ltd
CONN BTB RCPT 40POS R/A SOLDER / 40 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder
Lowest to $2.9634
Hirose Electric Co Ltd
CONN BTB PLUG 40POS R/A SOLDER / 40 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Lowest to $4.4033
3M
CONN RCPT 80POS PCB SOLDER
Need more? Email Us
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
Amphenol
D-Sub Backshells 15P STRT EXIT METAL HOOD
Need more? Email Us
TE Connectivity
CONN RCPT 24POS R/A SOLDER
Need more? Email Us
3M
CONN RCPT 26POS R/A SOLDER / 26 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Lowest to $8.2182
Hirose Electric Co Ltd
IDC PLUG 37POS
Lowest to $10.5532

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8207 $51.2828
10+ $10.5195 $105.1950
15+ $10.1908 $152.8620
21+ $9.8621 $207.1041
27+ $9.5333 $257.3991
36+ $8.5471 $307.6956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess