Products specifications Report Issue?

Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Family Logic - Shift Registers
Win Source Part Number 191620-SN74LS165DR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS165DR CAD Model

Description

The SN74LS165DR is a high-performance, 8-bit parallel-load or serial-out shift register produced by Texas Instruments, a globally recognized manufacturer of semiconductors.

  • Series: SN74LS
  • Function: Parallel-load or serial-out shift register
  • Storage Capacity: 8-bit
  • Clear Line: Direct overriding clear line
  • Power Supply Voltage: 4.75V to 5.25V
  • Operating Temperature Range: 0 to 70 degrees Celsius
  • Typical Shift Frequency: 25 MHz
  • Package: Small-outline package
  • Compliance: RoHS compliant
  • Applications: Telecommunications, computing, and industrial automation

You May Also Be Interested in

ON Semiconductor
IC REGISTER SHFT 9BIT ECL 28PLCC
Lowest to $5.8807
ECAD model for MC10E142FNR2
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $8.4753
ECAD model for 74AHC595PW-Q100,11
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Need more? Email Us
ECAD model for AM25S10DC
Rochester Electronics
DUAL MARKED (M38510/00905BEA) / Shift Element Bit
Need more? Email Us
ECAD model for 54194/BEA
Texas Instruments
54LS194A 4-BIT BIDIRECTIONAL UNI / Shift Element Bit
Need more? Email Us
ECAD model for JM38510/30601BFA
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
ECAD model for 54LS323DMQB
Texas Instruments
54LS195A 4-BIT PARALLEL-ACCESS S / Shift Element Bit
Need more? Email Us
ECAD model for JM38510/30602BEA
Texas Instruments
54LS164 8-BIT PARALLEL-OUT SERIA / Shift Element Bit
Lowest to $25.1342
ECAD model for JM38510/30605BCA
Fairchild/ON Semiconductor
IC REGISTER SER-IN/PAR-OUT 14DIP
Need more? Email Us
ECAD model for DM8570N

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention