EN
  • EN
  • DE

LX2160A-RDB

Part No LX2160A-RDB
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LX2160A EVAL BRD  /  LX2160A series ARM® Cortex®-A72 MPU Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series QorIQ®
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Core Processor ARM® Cortex®-A72
Utilized IC / Part LX2160A
Mounting Type Fixed
Contents Board(s), Cable(s), Accessories
Base Product Number LX216
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8471.50.0150
Other Names 568-14712,935356064598
Standard Package 1
Win Source Part Number 984365-LX2160A-RDB
Ultra Librarian 3D Model Ultra Librarian LX2160A-RDB CAD Model

Description

Introducing the NXP LX2160A-RDB

The NXP LX2160A-RDB is a robust development board designed for high-performance computing, networking, and industrial applications. Built around the powerful LX2160A processor, this reference design board is a versatile platform that enables developers to explore the full capabilities of the processor and accelerate the development of innovative products.

Key Features of the LX2160A-RDB

  • Powerful Processing: At the heart of the LX2160A-RDB is the LX2160A processor, which features 16 Arm Cortex-A72 cores. This enables the board to deliver exceptional performance for compute-intensive tasks.
  • Connectivity: The board offers a wide range of connectivity options, including multiple Gigabit Ethernet ports, high-speed SerDes lanes supporting up to 100Gbps, PCIe Gen4 interfaces, and USB 3.0 for fast data transfer.
  • Memory Support: With support for both DDR4 memory and ECC memory, the LX2160A-RDB ensures high-speed data processing and reliability for critical applications.
  • Expansion Capabilities: The development board is equipped with expansion slots that allow for additional I/O and storage options, giving developers the flexibility to extend the board's capabilities.
  • Software Support: NXP provides a comprehensive suite of software tools and SDKs to support the LX2160A-RDB, including Linux BSP, drivers, and application examples.

Applications

The LX2160A-RDB is ideal for a variety of applications that require high-performance and reliable computing power, such as:

  • Data Center & High-Performance Computing
  • Networking & Telecommunications
  • Industrial Control & Automation
  • Edge Computing
  • Embedded Computing Systems

Developer-Friendly Design

Designed with developers in mind, the LX2160A-RDB offers an array of features to facilitate easy development, debugging, and testing. Its comprehensive documentation and active community support make it an excellent choice for professionals looking to leverage high-performance Arm-based solutions.

Whether you're developing the next-generation networking equipment, an advanced industrial automation system, or an innovative computing solution, the NXP LX2160A-RDB provides a solid foundation to bring your ideas to life.

You May Also Be Interested in

Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess