EN
  • EN
  • DE

750001028

Part No 750001028
Manufacturer Molex, LLC
Catalog D - SUB, D - SHAPED connectors
Description CONN D-TYPE PLUG 28POS VERT SLDR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex, LLC
Series PCI Express, TDP
Packaging Tube
Connector Style D-Type
Connector Type Plug, Male Pins
Number of Positions 28
Number of Rows 2
Shell Size, Connector Layout 0.050 Pitch x 0.065 Row to Row
Contact Type Signal
Mounting Style Through Hole
Termination Solder
Features Grounding Indents, Shielded
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 15μin (0.38μm)
Material Flammability Rating UL94 V-0
Operating Temperature Range -20°C ~ 85°C
Voltage Rating 40V
Current Rating 1.5A
Color Black
Housing Material Polymer, Glass Filled
Contact Material Copper Alloy
Win Source Part Number 766112-750001028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 750001028 CAD Model

Description

This Molex LLC PCI Express TDP connector.

  • Type: Through hole
  • Positions: 28
  • Rows: 2
  • Pin Type: Male
  • Shielding: Shielded
  • Grounding: Grounding indents
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 15μin (0.38μm)
  • Supply and Demand Status: Limited
  • Operating Temperature: -20°C to 85°C
  • Voltage Rating: 40V
  • Current Rating: 1.5A
  • Housing Material: Polymer, glass filled
  • Material Flammability: UL94 V-0
  • Shell Material and Finish: Steel, tin plated
  • Shell Size: 0.050 pitch x 0.065 row to row

You May Also Be Interested in

3M
CONN PLUG 68POS STR IDC
Need more? Email Us
Amphenol
D-Sub Backshells 15P STRT EXIT METAL HOOD
Need more? Email Us
3M
CONN RCPT 26POS R/A SOLDER
Lowest to $29.9642
3M
CONN RCPT 80POS PCB SOLDER
Need more? Email Us
3M
SHRUNK DELTA RIBBON CONN 26 CONT
Lowest to $18.0315
TE Connectivity
CONN MICRO-D RCPT 21POS SLDR CUP / 21 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Need more? Email Us
3M
36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
3M
CONN RCPT 26POS PCB SOLDER
Lowest to $20.2843
3M
CONN RCPT 20POS VERT SOLDER
Lowest to $10.4917

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess