EN
  • EN
  • DE

52745-1697

Part No 52745-1697
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description 0.50mm (.020") Pitch FFC/FPC Connector, Right Angle, SMT, ZIF, Top Contact Style 16 Circuits, Lead-free, Gold (Au) Contact Plating, High Barrier Packaging
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1129124-52745-1697
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 52745-1697 CAD Model

Description

The 52745-1697 is a Flat Flex Cable (FFC/FPC) manufactured by Molex, LLC. This cable is designed to provide a flexible and reliable interconnect solution for various electronic applications. Its thin profile and flexible construction make it ideal for use in compact devices where space is limited and bending is required.

Applications

  • Consumer Electronics: Used in devices like smartphones, laptops, tablets, and digital cameras for connecting displays, cameras, and other internal components.
  • Automotive Industry: Integrated into automotive infotainment systems, instrument panels, and sensor connections, providing flexible and reliable data transmission.
  • Industrial Equipment: Employed in industrial control systems, robotics, and test equipment for connecting various electronic modules.
  • Medical Devices: Found in medical imaging equipment, patient monitoring systems, and portable medical devices, ensuring reliable connectivity in critical applications.
  • Printers and Scanners: Used to connect print heads, scanning elements, and control panels, enabling high-speed data transfer and precise operation.

Features

  • High Flexibility: Designed to withstand repeated bending and flexing without compromising signal integrity.
  • Thin Profile: Its compact design allows for easy integration into space-constrained applications.
  • Reliable Connection: Ensures a stable and secure connection, minimizing signal loss and maintaining consistent performance.
  • Durable Construction: Manufactured with high-quality materials for long-term reliability and resistance to wear.
  • Easy Termination: Simplifies the assembly process, reducing time and costs associated with termination.

Benefits

  • Space Saving: The compact design enables integration in tight spaces, allowing for smaller and more efficient electronic devices.
  • Improved Reliability: The robust construction and secure connection minimize downtime and ensure consistent performance.
  • Cost Effective: Reduces assembly costs through easy termination and minimizes maintenance requirements with its durable design.
  • Enhanced Performance: Ensures high-speed data transfer and reliable signal transmission, improving overall system performance.
  • Design Flexibility: Allows for flexible routing and connection options, providing greater design freedom and enabling innovative product designs.

Additional Details

The 52745-1697 FFC/FPC cable features a specific pitch (distance between conductors), a defined number of conductors, and a specific length. The materials used include a flexible substrate (such as polyimide or polyester) and copper conductors. The cable is designed to meet industry standards for electrical performance and reliability. Specific details regarding voltage and current ratings, operating temperature range, and mechanical dimensions can be found in the product datasheet.

You May Also Be Interested in

Amphenol
CONN FFC FPC RCPT 6POS 2.54MM / 6 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $0.8445
Hirose Electric Co Ltd
CONN FFC VERT 20POS 0.50MM SMD / 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $1.0533
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
Samtec Inc.
1MM SINGLE ROW CONNECTOR / 19 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount
Need more? Email Us
AVX Corp/Kyocera Corp
FPC 0.5MM / 20 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $3.7387
Panasonic
CONN FPC 4POS 0.50MM R/A / 4 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC FPC 0.5MM SMD / 45 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.4124
Hirose Electric Co Ltd
CONN FFC BOTTOM 13POS 0.50MM R/A / 13 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Cvilux USA
CF25 SERIES 0.50MM(.020") ZIF ON / 30 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5005 $60.0600
285+ $0.4107 $117.0495
440+ $0.3979 $175.0760
600+ $0.3851 $231.0600
780+ $0.3721 $290.2380
1,040+ $0.3337 $347.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,400 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess