EN
  • EN
  • DE

513380374

Part No 513380374
Manufacturer Molex, LLC
Catalog Rectangular - Board to Board Connectors
Description 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors,Interconnects
Family Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Manufacturer Molex, LLC
Series SlimStack? 51338
Packaging Reel(TR)
Connector Type Receptacle, Center Strip Contacts
Number of Positions 30
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Style SMD/SMT
Features Solder Retention
Contact Finish Gold
Contact Finish Thickness 8μin (0.20μm)
Mated Stacking Heights 1.5mm
Height Above Board 0.053" (1.35mm)
Win Source Part Number 117703-0513380374
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 513380374 CAD Model

Description

Product Overview

The 513380374 is a versatile electronic component designed to meet the requirements of various applications. With its robust design and reliable performance, this component is ideal for both professional and DIY electronic projects.

Applications

  • Consumer Electronics
  • Industrial Automation
  • Telecommunications
  • Embedded Systems

Features and Benefits

  • High Efficiency: Optimized for low power consumption, enhancing energy efficiency.
  • Durability: Designed for long-lasting performance in various environments.
  • Compact Size: Suitable for space-constrained applications.

This component is reliable and versatile, making it a valuable addition to any electronics toolkit.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT 80POS SMD GOLD / 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
Hirose Electric Co Ltd
CONN ADAPT PLUG/PLUG 6POS 2MM / 6 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079" (2.00mm)
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER 80POS .6MM GOLD SMD
Lowest to $5.6866
TE Connectivity
CONN RCPT 64POS SMD GOLD
Lowest to $8.7216
Hirose Electric Co Ltd
CONN HEADER 100POS .6MM GOLD SMD
Lowest to $4.4659
Omron
CONN PLUG 50POS VERT GOLD / 50 Position Connector Plug, Center Strip Contacts Through Hole Gold
Need more? Email Us
JAE Electronics
CONN PLUG 0.8MM 40POS SMD GOLD
Need more? Email Us
TE Connectivity
CONN HEADER R/A 18POS 2MM / Connector Header Through Hole, Right Angle 18 position 0.079" (2.00mm)
Lowest to $0.3754
Hirose Electric Co Ltd
CONN RCPT 20POS SMD GOLD
Lowest to $2.9038

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3992 $51.8960
310+ $0.3275 $101.5250
475+ $0.3173 $150.7175
655+ $0.3071 $201.1505
845+ $0.2968 $250.7960
1,130+ $0.2661 $300.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,020 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess