The Molex 51103-0200 is a PicoBlade Wire-to-Board Housing designed for compact and reliable connections. As part of the PicoBlade connector system, it is engineered to provide secure mating in space-constrained applications within various electronic devices.
Applications
- Consumer Electronics: Mobile phones, tablets, and digital cameras
- Industrial Equipment: Control systems and instrumentation
- Medical Devices: Portable diagnostic equipment
- Automotive: Small electronic control units
- Lighting: LED lighting systems
Features
- 2 Circuits
- 1.25mm Pitch
- Single Row
- Positive locking mechanism for secure connections
- Compact and low-profile design
- Polarized mating interface
Benefits
- Secure and reliable electrical connection
- Space-saving design
- Easy to assemble
- Prevents mismating
- Durable and long-lasting
Additional Details
The Molex 51103-0200 housing features a 1.25mm pitch and is designed for two circuits in a single row configuration. The positive locking mechanism ensures a secure connection, preventing accidental disconnections even in high-vibration environments. The compact and low-profile design makes it suitable for applications where space is limited. The housing is typically made from a durable thermoplastic material that provides excellent electrical insulation and mechanical strength. It is designed to mate with corresponding Molex PicoBlade terminals and headers to create a complete wire-to-board connection. The operating temperature range is typically between -40°C and +85°C. Proper crimping tools and techniques are essential to ensure the integrity and reliability of the wire termination. This housing is commonly used in applications requiring a small, reliable, and cost-effective wire-to-board solution.