EN
  • EN
  • DE

5039600696

Part No 5039600696
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description CONN MICRO SIMM PUSH-PUSH R/A / 8 (6 + 2) Position Card Connector Micro SIM Surface Mount, Right Angle Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - PC Card Sockets
Mfr Molex, LLC
Series 503960
Package Tape & Reel
Product Status Active
Card Type Micro SIM
Number of Positions 8 (6 + 2)
Connector Type Connector and Ejector
Insertion, Removal Method Push In, Push Out
Mounting Type Surface Mount, Right Angle
Features Switch
Height Above Board 0.056" (1.42mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 20.0µin (0.51µm)
Base Product Number 503960
Standard Package 1,600 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 849443-5039600696
Ultra Librarian 3D Model Ultra Librarian 5039600696 CAD Model

Description

The 849443-5039600696 is a PC card socket connector designed for memory connectors manufactured by Molex, LLC.

  • Package: Tape & Reel
  • Quantity: 1,600 pieces
  • Card Type: Micro SIM
  • Features: Switch
  • Contact Finish: Gold
  • Contact Finish Thickness: 20.0µin (0.51µm)
  • Mounting Type: Surface Mount, Right Angle
  • Height Above Board: 0.056" (1.42mm)
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH Status: Unaffected
  • HTSUS Code: 8536.69.4040
  • Product Status: Active

You May Also Be Interested in

Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Lowest to $4.8914
Amphenol
CONN SIM/SAM CARD R/A SMD
Need more? Email Us
Yamaichi
FPS009-2901-0 Yamaichi Electronics Memory Card Connectors SD CARD STANDARD MNT PUSH-PUSH datasheet, inventory, & pricing.
Lowest to $1.1642
Molex, LLC
-40℃~+85℃ Push-Pull 2.85mm Connector and Ejector MicroSD Card (TF Card) SMD PC Card Sockets RoHS
Lowest to $1.0187
Molex, LLC
CONN SIM CARD HINGED TYPE R/A
Lowest to $3.7309
Amphenol FCI
CONN PCMCIA CARD PUSH-PUSH
Lowest to $10.3465
JST Sales America Inc.
SDK-9BNS-K13-GS-TB(LF)(SN) JST Commercial Memory Card Connectors SDK CONNECTOR datasheet, inventory, & pricing.
Lowest to $3.2889
Molex, LLC
2.54mm (.100") SIM Card Connector, 6 Circuits, SMT, with Guide Rail, Housing Height 1.45mm (.057"), Lead Free | 1.45MM LOW PROFILE SIM CARD CONN
Need more? Email Us
Molex, LLC
47571-0001 Molex Memory Card Connectors ASSY FOR TFR HEADER HEADER W/DETECT PIN datasheet, inventory, & pricing.
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8014 $52.0910
155+ $0.6575 $101.9125
240+ $0.6370 $152.8800
325+ $0.6164 $200.3300
420+ $0.5959 $250.2780
565+ $0.5343 $301.8795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,323 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess