EN
  • EN
  • DE

5025780900

Part No 5025780900
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description 1.50mm Pitch CLIK-Mate™ Wire-to-Board Housing, Single Row, Positive Lock, 9 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Beige
Connector Type Non-Gendered, Plug
Contact Gender Male
Country of Origin JP
Current Rating 2 A
Depth 8.6 mm
Fastening Type Latch
Glow Wire Compliant Non-compliant
Housing Color Beige
Housing Material Polybutylene
Length 17.8 mm
Max Operating Temperature 85 °C
Min Operating Temperature -25 °C
Mount Free Hanging
Number of Contacts 9
Number of Pins 9
Number of Positions 9
Number of Rows 1
Orientation Straight
Pitch 1.5 mm
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Termination Crimp
Voltage Rating 100 V
Win Source Part Number 1205039-5025780900
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5025780900 CAD Model

Description

The Molex 1205039-5025780900 is a 9-position plug connector with a pitch of 1.5 mm.

  • Positions: 9
  • Pitch: 1.5 mm
  • Gender: Non-gendered
  • Termination: Crimp
  • Voltage Rating: 100 V
  • Current Rating: 2 A
  • Rows: Single
  • Fastening Type: Latch
  • Housing Material: Polybutylene
  • Orientation: Straight
  • Housing Color: Beige
  • Contact Gender: Male
  • Alternative Part: 502578-0900
  • RoHS Compliant: Yes
  • Voltage Rating: 100 V

You May Also Be Interested in

Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Oupiin
Need more? Email Us
Panjit
Need more? Email Us
Microchip Technology
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1257 $50.2800
970+ $0.1032 $100.1040
1,505+ $0.0999 $150.3495
2,070+ $0.0967 $200.1690
2,675+ $0.0935 $250.1125
3,580+ $0.0838 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,608 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention